EN
  • EN
  • DE

U330-05M

Part No U330-05M
Manufacturer Tripp Lite
Catalog USB Cables
Description CABLE A RCPT TO A PLUG 16.4' / USB 3.2 Gen 1 (USB 3.1 Gen 1, Superspeed (USB 3.0)) Cable A Female, with Power Jack to A Male 16.40' (5.00m) Shielded
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cable Assemblies - USB Cables
Mfr Tripp Lite
Package Bulk
Product Status Active
Configuration A Female, with Power Jack to A Male
Length 16.40' (5.00m)
Specifications USB 3.2 Gen 1 (USB 3.1 Gen 1, Superspeed (USB 3.0))
Transfer Rate 5Gbps
Shielding Shielded
Color Black
Features Data Transfer and Charge, Extension Cable, Repeater
Standard Package 1 pcs
MSL Level Not Applicable
ECCN EAR99
HTSUS 8544.42.2000
Win Source Part Number 532286-U330-05M
Ultra Librarian 3D Model Ultra Librarian U330-05M CAD Model

Description

The Tripp Lite 532286-U330-05M is a high-quality USB cable designed for data transfer and charging.

  • Functionality: extension cable and repeater
  • Length: 16.40' (5.00m)
  • Compatibility: USB 3.2 Gen 1 (USB 3.1 Gen 1, Superspeed (USB 3.0))
  • Data Transfer Rate: 5Gbps
  • Shielded: yes
  • Color: black
  • Configuration: A Female with Power Jack to A Male
  • Manufacturer: Tripp Lite
  • Product Status: active

You May Also Be Interested in

Tripp Lite
CBL USB2.0 A RCPT TO A PLUG 6' / USB 2.0 Cable A Female to A Male 6.00' (1.83m) Shielded
Lowest to $5.3340
Eaton Bussmann
MICROUSB DUO CHARGESMART GREEN A
Lowest to $0.4575
Tripp Lite
CBL A PLUG-A PLUG W/COUPL 10'
Lowest to $38.1662
TE Connectivity
CBL USB2.0 A PLUG TO B PLG 16.4'
Lowest to $43.6364
Tripp Lite
CABLE A RCPT TO A PLUG 16.4' / USB 3.2 Gen 1 (USB 3.1 Gen 1, Superspeed (USB 3.0)) Cable A Female, with Power Jack to A Male 16.40' (5.00m) Shielded
Need more? Email Us
Samtec Inc.
Need more? Email Us
Samtec Inc.
Need more? Email Us
Tripp Lite
USB 2.0 Cable A Male to A Male 6.00' (1.83m)
Need more? Email Us
Conxall/Switchcraft
CBL USB2.0 B PLUG-OPEN W/COUPL / USB 2.0 Cable B Male to Cable, Round (Circular Coupling) 16.25' (4.95m) Shielded
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess