EN
  • EN
  • DE

CLP6B-WKW-D0-WU-CCC

Part No CLP6B-WKW-D0-WU-CCC
Manufacturer Cree/Wolfspeed
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 994422-CLP6B-WKW-D0-WU-CCC
Categories OEM Parts(C-E)
Manufacturer Cree/Wolfspeed
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CLP6B-WKW-D0-WU-CCC CAD Model

Description

The CLP6B-WKW-D0-WU-CCC is a high-power ceramic LED designed for high-performance lighting applications. This LED provides high luminous flux, excellent color stability, and long lifespan.

Applications:

  • High Bay Lighting: Industrial and commercial lighting applications.
  • Street Lighting: Providing efficient and reliable street illumination.
  • Stadium Lighting: High-intensity lighting for sports arenas and stadiums.
  • Horticultural Lighting: Promoting plant growth in controlled environments.
  • Specialty Lighting: Use in specialized lighting designs and custom applications.

Features:

  • High Luminous Flux: Delivers high brightness for efficient lighting.
  • Ceramic Package: Offers excellent thermal management and reliability.
  • Wide Viewing Angle: Provides uniform light distribution.
  • Long Lifespan: Ensures extended operational life, reducing maintenance costs.
  • Low Thermal Resistance: Facilitates efficient heat dissipation.

Benefits:

  • Energy Efficiency: Reduces energy consumption compared to traditional lighting sources.
  • Long-Term Reliability: Extended lifespan minimizes replacement frequency and costs.
  • Improved Light Quality: Delivers high-quality, uniform illumination.
  • Reduced Maintenance Costs: Long lifespan reduces maintenance requirements.
  • Environmentally Friendly: Reduces carbon footprint due to energy efficiency.

Additional Details:

The CLP6B-WKW-D0-WU-CCC is a high-power LED available in a ceramic package, designed for surface mounting. The low thermal resistance allows for efficient heat dissipation, which is crucial for maintaining performance and lifespan. The LED is RoHS compliant. Detailed specifications are dependent on the specific product variant. The 'WKW-D0-WU-CCC' portion likely refers to specific color characteristics, binning, and other specific optical parameters. Refer to the product datasheet for detailed performance characteristics, thermal specifications, and other design considerations.

You May Also Be Interested in

TDK Corporation
Lowest to $0.5965
Sagami
Need more? Email Us
TDK Corporation
Lowest to $0.0658
Microchip Technology
Need more? Email Us
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
TDK Corporation
Need more? Email Us
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
TDK Corporation
Lowest to $0.2041
Molex, LLC
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess