EN
  • EN
  • DE

TPA5052RSAT

Part No TPA5052RSAT
Manufacturer Texas Instruments
Catalog Audio Special Purpose
Description IC DGTL AUD LIPSYNC DELAY 16VQFN / Stereo Digital Audio Multimedia
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Function Audio Signal Processor
Applications Signal Mixing
Number of Channels 1
Interface I²S
Operating Supply Voltage 3 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C (TA)
Specifications Delay
Package 16-VQFN Exposed Pad
Manufacturer Package 16-QFN (4x4)
Win Source Part Number 797800-TPA5052RSAT
Popularity Medium
Supply and Demand Status Limited
Family Name TPA5052
Introduction Date August 17, 2006
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPA5052RSAT CAD Model

Description

The TPA5052RSAT is an advanced integrated circuit from Texas Instruments, designed to cater to the demanding audio processing requirements of modern consumer electronics. This versatile audio amplifier chip is ideal for applications requiring high-quality sound reproduction, such as home theater systems, desktop speakers, and portable audio devices.

Key Features:

  • High-Quality Audio Performance: The TPA5052RSAT delivers pristine audio quality with low distortion and noise, ensuring an immersive listening experience for end-users.
  • Efficient Power Management: With its power-efficient design, the TPA5052RSAT minimizes energy consumption, making it suitable for battery-powered devices without compromising on audio quality.
  • Advanced Thermal Protection: The chip includes built-in thermal protection mechanisms that prevent overheating, thereby extending the lifespan of the product and ensuring reliable operation under various conditions.
  • Flexible Integration: Texas Instruments has designed the TPA5052RSAT with a compact form factor, allowing it to be easily integrated into a wide range of electronic devices without occupying excessive space on the PCB.
  • Multiple Input/Output Configurations: The device supports various I/O configurations, providing designers with the flexibility to incorporate the chip into diverse audio system architectures.

Applications:

  • Home Theater Systems
  • Desktop and Laptop Speakers
  • Portable Audio Devices
  • Soundbars and Docking Stations
  • Multi-media Speakers

The TPA5052RSAT is a testament to Texas Instruments' commitment to innovation in the audio technology space. With its combination of high-quality sound, energy efficiency, and design flexibility, this product stands out as a top choice for manufacturers looking to enhance the audio capabilities of their devices. The TPA5052RSAT is not just a component; it is a gateway to superior audio experiences for consumers around the globe.

You May Also Be Interested in

ON Semiconductor
IC AUDIO SGNL PROCESSOR 154WLCSP
Need more? Email Us
Skyworks Solutions Inc.
IC LINE DRIVER 16SOIC
Need more? Email Us
Cirrus Logic Inc.
DIGITAL AUDIO CONVERSION SYSTEM
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
SURROUND PROCESSOR ICS FOR ELECT
Need more? Email Us
MACOM Technology Solutions
ACCESS VOICE PROCESSOR
Need more? Email Us
MACOM Technology Solutions
ACCESS VOICE PROCESSOR
Need more? Email Us
ON Semiconductor
IC AUDIO SGNL PROCESSOR 154WLCSP
Lowest to $20.3732
ON Semiconductor
VOIP PROCESSOR
Need more? Email Us
MACOM Technology Solutions
ACCESS VOICE PROCESSOR
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.9474 $53.6844
14+ $7.3415 $102.7810
22+ $7.1121 $156.4662
30+ $6.8827 $206.4810
38+ $6.6532 $252.8216
51+ $5.9650 $304.2150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,400 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess