EN
  • EN
  • DE

AMC3302QDWERQ1

Part No AMC3302QDWERQ1
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Special Purpose
Description AUTOMOTIVE 50-MV INPUT, PRECISIO / Amplifier IC 16-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Special Purpose
Mfr Texas Instruments
Package Tape & Reel (TR)
Type Amplifier
Mounting SMD (SMT)
Package / Case 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOIC
Other Names 296-AMC3302QDWERQ1TR
Standard Package 2,000
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1260364-AMC3302QDWERQ1
Ultra Librarian 3D Model Ultra Librarian AMC3302QDWERQ1 CAD Model

Description

AMC3302QDWERQ1 - Texas Instruments Precision Isolated Amplifier

The AMC3302QDWERQ1 from Texas Instruments is a high-precision isolated amplifier designed to offer accurate current and voltage measurement in power-critical applications. This component is part of Texas Instruments' automotive-grade product offerings and is AEC-Q100 qualified, ensuring reliability and performance in automotive environments.

Featuring an integrated DC/DC converter, the AMC3302QDWERQ1 provides galvanic isolation between the input and the output, which not only safeguards the data integrity but also protects the user and sensitive circuitry from high-voltage transients. The isolation barrier is capable of withstanding voltages up to 3 kVrms, which is a critical feature for applications requiring stringent safety measures.

This device boasts a low offset error and a wide temperature range, maintaining accuracy over a broad spectrum of operating conditions. With a gain error of only ±0.3% and an offset error of ±200 µV, the AMC3302QDWERQ1 ensures precise measurements, making it an ideal choice for electric vehicle (EV) battery management, motor control, and industrial automation systems.

The AMC3302QDWERQ1 operates over a wide supply range of 3 V to 5.5 V, which allows for flexible integration into various system designs. Its compact package design, the 16-pin TSSOP (DWE), is optimized for space-constrained applications, providing a high-performance solution without compromising on board real estate.

Key features of the AMC3302QDWERQ1 include:

  • Integrated isolation for safety and performance
  • High working voltage of 1 kVrms with a transient capability of 3 kVrms
  • Low offset and gain errors for high-precision measurements
  • Wide temperature range from -40°C to +125°C
  • Compact 16-pin TSSOP package suitable for space-saving applications
  • Automotive-grade quality and reliability with AEC-Q100 qualification

Overall, the AMC3302QDWERQ1 is a robust and reliable choice for designers looking to incorporate precise isolation in their automotive or industrial applications, where accuracy and safety cannot be compromised.

You May Also Be Interested in

Maxim Integrated
8 X 4 VIDEO XPOINT SWITCH / Amplifier IC Testing Equipment 40-PDIP
Need more? Email Us
Analog Devices Inc.
IC ADC DRIVER 16QFN / ADC Driver IC Data Acquisition 16-QFN (3x3)
Lowest to $68.8236
Microchip Technology
IC OPAMP PGA 2 CIRCUIT 8DIP / Variable Gain Amplifier IC Data Acquisition 8-PDIP
Lowest to $2.3359
Texas Instruments
5-V-INPUT PRECISION REINFORCED I / Isolated IC Driver 8-SOIC
Lowest to $3.0657
Microchip Technology
IC LIMIT AMP 10MSOP / Limiting Postamplifier IC Optical Networks 10-MSOP
Lowest to $5.0705
Texas Instruments
180 MHZ HIGH-PRECISION ADC DRIVE / ADC Driver IC Data Acquisition 8-SOIC
Lowest to $6.1327
Texas Instruments
IC AMP COMP 14SOIC / Amplifier, Comparator IC 14-SOIC
Need more? Email Us
Analog Devices Inc.
IC ADC DRIVER 16QFN / ADC Driver IC Data Acquisition 16-QFN (3x3)
Need more? Email Us
Analog Devices Inc.
IC VGAIN AMP 32LFCSP / Variable Gain Amplifier IC Signal Processing 32-LFCSP-WQ (5x5)
Lowest to $23.2836

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.5621 $51.3726
15+ $7.0253 $105.3795
23+ $6.8058 $156.5334
31+ $6.5862 $204.1722
40+ $6.3667 $254.6680
53+ $5.7081 $302.5293
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess