EN
  • EN
  • DE

SM320DM642AZDKI7

Part No SM320DM642AZDKI7
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description SM320DM642AZDKI7
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Status Active
Type Fixed Point
Clock Rate 720MHz
Non-Volatile Memory External
On-Chip RAM 288kB
Voltage - I/O 3.30V
Voltage - Core 1.40V
Temperature Range - Operating -40°C to 85°C (TC)
Win Source Part Number 1096982-SM320DM642AZDKI7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SM320DM642AZDKI7 CAD Model

Description

The Texas Instruments SM320DM642AZDKI7 is a high-performance digital media processor based on the DaVinci™ technology platform. This advanced system-on-chip (SoC) is designed to handle a wide range of multimedia applications, making it an ideal choice for developers looking to create solutions for video and audio processing, streaming, surveillance, and other digital media-centric systems.

Key Features:

  • High-Performance DSP Core: At the heart of the SM320DM642AZDKI7 is a TMS320C64x+™ DSP core that runs at up to 720 MHz, providing ample processing power to handle complex algorithms and high data throughput.
  • Integrated Video Ports: The processor features multiple video ports with support for video capture and display, enabling direct interfacing with a range of video peripherals and displays without the need for additional components.
  • Rich Peripheral Set: A comprehensive set of peripherals, including 10/100 Mb/s Ethernet MAC, a host of serial interfaces (HPI, I2C, McASP, McBSP), and PCI connectivity, supports a variety of connectivity options to meet the needs of complex digital media applications.
  • Robust Security: The device includes a secure boot mode and other security features to protect intellectual property and ensure secure data transmission.
  • Advanced Memory Interface: With support for DDR2 memory, the SM320DM642AZDKI7 ensures fast and efficient data access, which is crucial for applications requiring high-speed data processing.

Applications:

The versatility of the SM320DM642AZDKI7 makes it suitable for a wide array of applications, including:

  • Professional audio and video processing equipment
  • Digital media servers and streaming devices
  • Security and surveillance systems
  • Video conferencing systems
  • Industrial and medical imaging systems

Support and Resources:

Developers can take advantage of Texas Instruments' extensive support network, which includes technical documentation, software and development tools, reference designs, and an active community of experts. This ensures a smooth development process from initial design to final product deployment.

You May Also Be Interested in

Texas Instruments
IC FIXED-POINT DSP 179-BGA
Lowest to $16.1817
Texas Instruments
IC FIXED POINT DSP 288-BGA
Need more? Email Us
Texas Instruments
TMS320 - DIGITAL SIGNAL PROCESSO /
Need more? Email Us
Texas Instruments
Need more? Email Us
Analog Devices Inc.
IC DSP 32BIT 266MHZ 208LQFP
Need more? Email Us
NXP / Nexperia
IC DSP CAR RADIO 80QFP
Need more? Email Us
Analog Devices Inc.
ARM, 1X SHARC, DDR, BGA PACKAGE
Need more? Email Us
Cirrus Logic Inc.
IC DSP DECODER 32BIT 128-LQFP /
Need more? Email Us
Analog Devices Inc.
SHARC WITH 5 MB ON CHIP RAM 400M
Lowest to $47.4782

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess