Products specifications Report Issue?

Category Connectors, Interconnects - Shunts, Jumpers
Mfr TE Connectivity AMP Connectors
Series AMPMODU
Package Bulk
Product Status Active
Type Open Top, Grip
Gender Female Sockets
Number of Positions or Pins (Grid) 2 (1 x 2)
Pitch 0.100" (2.54mm)
Height 0.429" (10.90mm)
Contact Finish Gold
Contact Finish Thickness 30.0µin (0.76µm)
Color Black
Material Flammability Rating UL94 V-0
Housing Material Thermoplastic, Glass Filled
Voltage Rating -
Current Rating (Amps) 3A
Base Product Number 881545
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8538.90.8180
Win Source Part Number 1363463-881545-2
Ultra Librarian 3D Model Ultra Librarian 881545-2 CAD Model

Description

The TE Connectivity AMP Connectors AMPMODU Shunt is a versatile component used in shunts and jumpers.

  • Component Type: Shunt, Jumper
  • Top Style: Open Top
  • Grip Type: Yes
  • Current Rating: 3A
  • Contact Finish: Gold
  • Contact Finish Thickness: 30.0µin (0.76µm)
  • Color: Black
  • Flammability Rating: UL94 V-0
  • Pitch: 0.100" (2.54mm)
  • Height: 0.429" (10.90mm)
  • Connector Type: Female Socket
  • Number of Positions: 2 (1 x 2)
  • Housing Material: Thermoplastic, Glass-Filled

You May Also Be Interested in

Amphenol
CONN SHUNT 2POS .100 LOPRO GOLD / 2 (1 x 2) Position Shunt Connector White Open Top 0.100" (2.54mm) Gold or Gold, GXT™
Lowest to $0.0875
ECAD model for 68786-102LF
Samtec Inc.
Need more? Email Us
ECAD model for SNT-100-RD-T
Amphenol
CONN SHUNT 2POS .100 LOPRO GOLD / 2 (1 x 2) Position Shunt Connector White Open Top 0.100" (2.54mm) Gold or Gold, GXT™
Lowest to $0.2608
ECAD model for 68786-202LF
Harwin Inc.
Lowest to $0.5060
ECAD model for M22-1900005
Samtec Inc.
Need more? Email Us
ECAD model for SNT-100-BK-H-H
Samtec Inc.
.100 [2.54] C.L. SHUNT ASSEMBLY | CONN SHUNT 2POS
Lowest to $0.2364
ECAD model for SNT-100-BK-G
Samtec Inc.
Lowest to $0.4555
ECAD model for SNT-100-RD-G
Keystone Electronics
MICRO-MINIATURE SMT JUMPER
Lowest to $0.2837
ECAD model for 5102TR
Samtec Inc.
Need more? Email Us
ECAD model for SNT-100-OR-T

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.3634
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A

Pricing & Ordering

Quantity Unit Price Ext. Price
200+ $0.2531 $50.6200
485+ $0.2077 $100.7345
750+ $0.2012 $150.9000
1,030+ $0.1947 $200.5410
1,330+ $0.1882 $250.3060
1,780+ $0.1688 $300.4640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 47,603 pieces
MOQ: 200 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention