Products specifications Report Issue?

Win Source Part Number WS1197020-D3082-05
Manufacturer Harwin Inc.
Category Connectors, Interconnects- Shunts, Jumpers
Series D308
Package Bulk
Product Status Active
Type Non-Insulated
Gender Male Pins
Pitch 0.400" (10.16mm)
Height 0.359" (9.13mm)
Contact Finish Gold
Ultra Librarian 3D Model Ultra Librarian D3082-05 CAD Model

Description

The Harwin Inc. D308 is a non-insulated male pin shunt/jumper connector from Harwin Inc.

  • Pitch: 0.400" (10.16mm)
  • Contact Finish: gold
  • Height: 0.359" (9.13mm)
  • Packaging: bulk
  • Product Status: active

You May Also Be Interested in

Preci-Dip
JUMPER MALE 2.54MM
Need more? Email Us
ECAD model for 999-19-210-00
XKB Connection
Open-Top 2.54mm P=2.54mm Shunts, Jumpers RoHS
Lowest to $0.0329
ECAD model for X2541-A1NIB
Amphenol FCI
CONN SHUNT 2POS .100 HIBOX 15AU
Lowest to $0.4890
ECAD model for 71363-102LF
Keystone Electronics
.200 SPACING TEST POINT JUMPER
Lowest to $0.4238
ECAD model for 5026
Oupiin
MINI JUMPERS, 2.54MM PITCH, BLAC / 2 (1 x 2) Position Shunt Connector Black Open Top 0.100" (2.54mm) Gold
Need more? Email Us
ECAD model for 2006-ABB
Harwin Inc.
1MM UNINSULATED SHORTING PLUG
Lowest to $0.5011
ECAD model for D3082-05
TE Connectivity
2P SHUNTSTECKER / 2 (1 x 2) Position Shunt Connector Green Open Top 0.100" (2.54mm) Gold
Need more? Email Us
ECAD model for 827914-1
TE Connectivity
SHUNT MOD.IV OPEN-TOP 2POS / 2 (1 x 2) Position Shunt Connector Green Open Top 0.100" (2.54mm) Gold
Need more? Email Us
ECAD model for 142270-5
TE Connectivity
AMP SHUNT ASS'Y / 2 (1 x 2) Position Shunt Connector Black Open Top 0.100" (2.54mm) Tin
Lowest to $0.2881
ECAD model for 1-881545-4

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5011 $50.1100
245+ $0.4112 $100.7440
380+ $0.3984 $151.3920
520+ $0.3855 $200.4600
675+ $0.3727 $251.5725
900+ $0.3341 $300.6900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 500 pieces
MOQ: 100 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention