The STT6603 is a silicon NPN epitaxial planar transistor designed for high-voltage, high-speed switching applications. Manufactured by SamHop, this transistor offers excellent performance characteristics suitable for a range of electronic circuits.
Applications
- High-voltage switching power supplies
- Electronic ballast circuits
- CRT display deflection circuits
- Inverter circuits
- Motor control circuits
Features
- High breakdown voltage (VCEO)
- Fast switching speed
- Low saturation voltage
- High reliability
- Epitaxial planar construction
Benefits
- Improved efficiency in switching applications due to fast switching speed.
- Enhanced reliability in high-voltage environments due to high breakdown voltage.
- Reduced power dissipation because of low saturation voltage.
- Stable performance over a wide range of operating conditions.
- Easy to integrate into various circuit designs.
Technical Specifications
The STT6603 features a collector-emitter breakdown voltage (VCEO) of typically 400V. The collector current (IC) rating is around 5A. It boasts a fast fall time, typically less than 1 us, which is crucial for efficient switching. The transistor is typically housed in a TO-220 package, which allows for effective heat dissipation. Its operating junction temperature ranges from -65°C to +150°C. The DC current gain (hFE) typically falls in the range of 10-50 at a specified collector current and voltage.
Overall, the STT6603 NPN transistor provides a robust and efficient solution for applications demanding high-voltage and high-speed switching performance. Its combination of high breakdown voltage, fast switching speed, and low saturation voltage makes it a suitable choice for a variety of power electronic circuits.