EN
  • EN
  • DE

CD54HC4040F3A

Part No CD54HC4040F3A
Manufacturer Texas Instruments
Catalog Logic - Counters, Dividers
Description HIGH SPEED CMOS LOGIC 12-STAGE B / Counter IC Binary Counter 1 Element 12 Bit Negative Edge 16-CDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Counters, Dividers
Mfr Texas Instruments
Series 54HC
Package Tube
Product Status Active
Logic Type Binary Counter
Direction Up
Number of Elements 1
Number of Bits per Element 12
Reset Asynchronous
Count Rate 35 MHz
Trigger Type Negative Edge
Voltage - Supply 2 V ~ 6 V
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting Type Through Hole
Package / Case 16-CDIP (0.300", 7.62mm)
Supplier Device Package 16-CDIP
Standard Package 1 pcs
MSL Level Not Applicable
Win Source Part Number 577283-CD54HC4040F3A
Ultra Librarian 3D Model Ultra Librarian CD54HC4040F3A CAD Model

Description

The CD54HC4040F3A is a high-quality integrated circuit from Texas Instruments, renowned for its precision and durability in a wide range of electronic applications. This particular model is a high-speed CMOS logic 12-stage binary counter, which is part of the HC (High-Speed CMOS) family, offering a blend of high speed and low power consumption that is ideal for modern electronic devices.

Key Features

  • High-Speed Performance: The CD54HC4040F3A operates at high speeds, ensuring quick response times and efficient processing in applications where timing is critical.
  • Low Power Consumption: Despite its speed, the device maintains low power consumption, making it suitable for battery-operated devices or energy-saving applications.
  • Wide Operating Voltage Range: It features a wide operating voltage range from 2V to 6V, providing flexibility in various power environments and compatibility with other logic levels.
  • 12-Stage Binary Counter: As a 12-stage binary counter, it can count up to 4096 (2^12) pulses, which is useful for time delay, frequency division, and event counting applications.
  • Robust Output Capability: The outputs can drive up to 10 LSTTL loads, which means it can interface with older logic technologies, providing versatility in mixed-technology systems.
  • Standardized Pinout: It comes in a standard pinout, making it easy to design into existing or new circuits without the need for complex routing.

Applications

The CD54HC4040F3A is a versatile component that can be used in a variety of electronic systems. Common applications include:

  • Time Delay Circuits
  • Frequency Dividers
  • Event Counters
  • Sequence Timers
  • Data Logging Systems

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the CD54HC4040F3A is no exception. It is designed and manufactured to meet the highest standards of reliability and performance, ensuring that it can withstand the rigors of demanding applications. Whether for industrial, commercial, or consumer use, this binary counter is an excellent choice for designers looking for a dependable and efficient solution.

You May Also Be Interested in

Nexperia USA Inc.
IC BINARY COUNTER 4-BIT 16DIP
Need more? Email Us
ON Semiconductor
IC BINARY COUNTER 4-BIT 16SOIC
Need more? Email Us
Texas Instruments
IC BINARY COUNTER 8-BIT 16SOIC
Lowest to $0.9196
Nexperia USA Inc.
IC DECADE COUNTER 10BIT 16DHVQFN
Lowest to $20.3732
Microchip Technology
IC DIVIDER BY 2 1-BIT 8MSOP
Lowest to $4.3657
Texas Instruments
IC DECADE COUNTER 4-BIT 16TSSOP
Lowest to $0.8732
Texas Instruments
IC BINARY COUNTER 12-BIT 16DIP
Lowest to $0.6053
Nexperia USA Inc.
IC DIVIDER BY 256 8-BIT 5TSSOP
Lowest to $0.2586
Harris Corporation
IC BINARY COUNTER 4-BIT 16SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $35.8819 $71.7638
4+ $29.4416 $117.7664
6+ $28.5216 $171.1296
8+ $27.6015 $220.8120
10+ $26.6815 $266.8150
13+ $23.9213 $310.9769
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 116 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess