EN
  • EN
  • DE

UDZV16B

Part No UDZV16B
Manufacturer Rohm Semiconductor
Catalog Electronic Wholesale
Description Zener Diode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Win Source Part Number 1276807-UDZV16B
Manufacturer Homepage www.rohm.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian UDZV16B CAD Model

Description

The UDZV16B is a Zener diode manufactured by Rohm Semiconductor, designed for voltage regulation and transient voltage suppression. It provides a stable voltage reference and protects sensitive electronic components from voltage spikes. The diode is characterized by its low dynamic impedance and fast response time.

Applications

  • Voltage Regulation: Maintains a constant voltage output in power supplies and other circuits.
  • Transient Voltage Suppression (TVS): Protects circuits from voltage surges and electrostatic discharge (ESD).
  • Clipping Circuits: Shapes waveforms by limiting voltage excursions.
  • Overvoltage Protection: Prevents damage to sensitive components from excessive voltage.
  • Communication Equipment Protection: Safeguards communication lines from voltage transients.

Features

  • Zener Voltage of 16V: Provides a specific voltage reference point for regulation and protection.
  • Low Dynamic Impedance: Ensures stable voltage regulation under varying load conditions.
  • Fast Response Time: Quickly suppresses transient voltage spikes.
  • Small Surface Mount Package: Facilitates compact and high-density PCB designs.
  • RoHS Compliant: Meets environmental regulations.

Benefits

  • Stable Voltage Output: Ensures consistent performance of electronic circuits.
  • Effective Transient Voltage Suppression: Protects sensitive components from damage.
  • Improved Circuit Reliability: Enhances the overall robustness of electronic designs.
  • Compact Design: Allows for smaller and more portable electronic devices.
  • Cost-Effective Protection: Provides a simple and affordable solution for voltage regulation and protection.

Additional Details

The UDZV16B features a Zener voltage (VZ) of 16V with a specified tolerance. The dynamic impedance (ZZT) is typically low to ensure stable voltage regulation. The maximum power dissipation (PD) is an important parameter to consider, as exceeding it can lead to diode failure. Refer to the manufacturer's datasheet for detailed specifications, including the operating temperature range, maximum surge current, and reverse leakage current.

When using the UDZV16B, a series resistor should be used to limit the current flowing through the diode, protecting it from overheating and potential damage. The value of the resistor should be chosen based on the input voltage and the desired Zener current.

You May Also Be Interested in

Tyco Electronics
Lowest to $1.1071
Toshiba Semiconductor and Storage
Lowest to $69.2099
ON Semiconductor
Lowest to $2.5606
Silergy Corp
Need more? Email Us
Panasonic
Need more? Email Us
Cypress Semiconductor Corp
Lowest to $386.1000
Spansion
Need more? Email Us
Linear Technology
IC TEMP/VOLT/CUR MONITOR 10MSOP
Lowest to $58.6467
Intel
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
345+ $0.1686 $58.1670
835+ $0.1386 $115.7310
1,295+ $0.1340 $173.5300
1,790+ $0.1294 $231.6260
2,295+ $0.1259 $288.9405
3,095+ $0.1120 $346.6400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 419,000 pieces
MOQ: 345 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess