EN
  • EN
  • DE

ISL98001CQZ

Part No ISL98001CQZ
Manufacturer Intersil
Catalog Custom Parts (E - I)
Description ISL98001CQZ Intersil
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1181730-ISL98001CQZ
Categories Custom Parts
Manufacturer Intersil
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ISL98001CQZ CAD Model

Description

The Intersil ISL98001CQZ is a highly integrated analog front-end (AFE) for image sensors. It combines a correlated double sampler (CDS), programmable gain amplifier (PGA), and analog-to-digital converter (ADC) into a single chip, simplifying image sensor design and reducing system cost.

Applications

  • Digital Cameras
  • Security Cameras
  • Machine Vision Systems
  • Medical Imaging Devices
  • Barcode Scanners

Features

  • High-Performance AFE: Integrates CDS, PGA, and ADC for optimized image quality.
  • Correlated Double Sampling (CDS): Reduces fixed pattern noise and improves signal-to-noise ratio.
  • Programmable Gain Amplifier (PGA): Allows adjustment of signal levels to optimize dynamic range.
  • 10-Bit ADC: Provides high-resolution digital output.
  • Low Power Consumption: Minimizes power dissipation in battery-powered applications.
  • Small Package: Saves board space.
  • Single 3.3V Supply Operation

Benefits

  • Improved Image Quality: CDS reduces noise and improves signal quality.
  • Optimized Dynamic Range: PGA allows adjustment of signal levels for optimal performance.
  • Simplified Design: Integrated AFE reduces component count and simplifies circuit design.
  • Reduced System Cost: Integrated solution lowers overall system cost.
  • Low Power Consumption: Extends battery life in portable devices.
  • Small Footprint: Saves valuable board space.
  • High Reliability: Designed for long-term performance.

Technical Specifications

The ISL98001CQZ AFE is designed for high-performance image sensor applications. The CDS circuit effectively reduces fixed pattern noise, resulting in cleaner images. The PGA allows adjustment of signal levels to maximize dynamic range. The 10-bit ADC provides high-resolution digital output. The device operates from a single 3.3V supply and consumes minimal power. The small package size makes it ideal for space-constrained applications. The ISL98001CQZ is designed to meet industry standards for image quality and performance.

You May Also Be Interested in

Lattice Semiconductor Corporation
Need more? Email Us
Microchip Technology
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Lowest to $0.0425
Sierra Wireless
Need more? Email Us
Hitachi, Ltd
x8 Fast Page Mode DRAM
Need more? Email Us
Hanrun
Lowest to $0.9938
Intersil
Need more? Email Us
Sony
Need more? Email Us
VersaSense
E-Series Direct-Operated, Stainless Wetted Parts Valve, Two-Outlet 3-Way Diverter, 1/4" NPT, Sideported, Two Position...
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $48.9628 $97.9256
3+ $40.1744 $120.5232
5+ $38.9189 $194.5945
7+ $37.6634 $263.6438
8+ $36.4079 $291.2632
11+ $32.6415 $359.0565
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,222 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess