EN
  • EN
  • DE

TLK3104SCGNT

Part No TLK3104SCGNT
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC BKPLANE TXRX QUAD SER 289-BGA / 3.125-GbpS Quad Serial backplane Transceiver
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tray
Part Status Obsolete(EOL)
Type Transceiver
Protocol LVDS
Number of Drivers/Receivers 4/4
Duplex Full
Operating Supply Voltage 2.3 V ~ 2.7 V
Mounting SMD
Package 289-BGA
Manufacturer Package 289-BGA (19x19)
Win Source Part Number 797020-TLK3104SCGNT
Popularity Medium
Supply and Demand Status Limited
Family Name TLK3104
Introduction Date September 01, 2002
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian TLK3104SCGNT CAD Model

Description

Overview of Texas Instruments TLK3104SCGNT

The TLK3104SCGNT is a high-performance, multi-gigabit transceiver module from Texas Instruments, designed to meet the rigorous demands of modern data communication systems. This integrated circuit provides a versatile solution for enabling high-speed data transmission over a variety of media types including copper cables and optical fibers.

Key Features

  • High-Speed Performance: The TLK3104SCGNT is capable of operating at speeds up to 10.3125 Gbps, making it suitable for 10 Gigabit Ethernet, Fibre Channel, and other high-speed serial data interfaces.
  • Flexibility: With support for a wide range of data rates, this transceiver is highly adaptable to multiple applications and standards, ensuring a future-proof solution for evolving system designs.
  • Low Power Consumption: It is designed for efficiency, consuming low power which is critical for high-density systems and helps to minimize the overall thermal footprint.
  • Robust Signal Integrity: The device incorporates advanced features to maintain signal integrity over long distances, reducing bit error rates and enhancing reliable communication.
  • Programmable Functions: The TLK3104SCGNT includes programmable functions such as equalization, pre-emphasis, and output swing, allowing for fine-tuning to specific application requirements.

Applications

The versatility of the TLK3104SCGNT makes it an ideal choice for a wide array of applications, including:

  • Data center networking equipment such as switches and routers
  • High-speed backplanes and point-to-point data links
  • Storage area networks (SAN) and Network Attached Storage (NAS) systems
  • Telecommunications equipment including multiplexers and transmission systems
  • Professional video equipment and digital signage

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the TLK3104SCGNT is no exception. The device is built to meet or exceed industry standards for performance and reliability, ensuring a trustworthy solution for critical systems.

Overall, the TLK3104SCGNT transceiver from Texas Instruments represents a sophisticated solution that can help system designers overcome the challenges of high-speed data communications, while maintaining efficiency and signal integrity.

You May Also Be Interested in

Texas Instruments
IC TRANSCEIVER FULL 5/3 28SSOP
Lowest to $2.9114
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.1892
ON Semiconductor
IC TRANSCEIVER 1/1 8SOIC
Lowest to $2.2913
Maxim Integrated
RS-232 TRANSCEIVERS / 3/5 Transceiver Full RS232 26-UCSP (3.06x3.06)
Need more? Email Us
MaxLinear Inc
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.2717
Texas Instruments
TLIN1029A-Q1 LOCAL INTERCONNECT / 1/1 Transceiver Half LIN 8-SON (3x3)
Lowest to $1.5503
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $3.8016
Infineon Technologies
IC TRANSCEIVER 1/1 TSON-8 / 1/1 Transceiver CANbus PG-TSON-8-1
Lowest to $2.1292
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess