The TL7705CPB is a highly reliable supply voltage supervisor designed and manufactured by Texas Instruments. This integrated circuit (IC) is engineered to provide precise voltage monitoring, ensuring that microprocessors and other sensitive electronic components are protected from unpredictable voltage fluctuations that can occur in electronic systems.
Featuring a fixed-sense threshold voltage of 4.55V, the TL7705CPB is ideal for 5V-powered systems. It monitors the supply voltage and maintains a reset output until the system voltage exceeds the threshold plus a certain tolerance, and for a specified period after that. This reset signal can be used to reset a microprocessor, thus preventing code execution errors due to insufficient supply voltage during startup or operation.
The device comes in a compact 8-pin plastic dip package, denoted by the suffix 'PB', which is suitable for through-hole mounting, making it easy to integrate into a wide range of electronic assemblies. The TL7705CPB operates over a temperature range of 0°C to 70°C, which covers most commercial application requirements.
Key features of the TL7705CPB include:
- Power-On Reset Generator with adjustable delay time.
- Automatic Reset Generation after Voltage Drop.
- Wide Supply Voltage Range.
- Low Supply Current.
- Guaranteed Reset Output down to V<sub>CC = 1V.
As a product of Texas Instruments, a leader in semiconductor solutions, the TL7705CPB is built with the quality and performance that engineers and designers have come to expect from such a reputable company. Whether it is being used in personal computers, microprocessor systems, or other digital systems that require voltage supervision, the TL7705CPB offers a reliable and cost-effective solution for protecting sensitive electronic components.
For detailed technical specifications, application notes, and support resources, customers can visit the Texas Instruments website or contact their support team for further assistance.