EN
  • EN
  • DE

SN74ALS109AD

Part No SN74ALS109AD
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description DUAL J-K POSITIVE-EDGE-TRIGGERED FLIP-FLOPS WITH CLEAR AND PRESET
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74ALS
Packaging Tube
Function Set(Preset) and Reset
Type JK Type
Output Type Differential
Number of Elements 2
Number of Bits per Element 1
Clock Frequency 34MHz
Max Propagation Delay @ V, Max CL 18ns @ 5V, 50pF
Current - Output High, Low 400μA, 8mA
Operating Supply Voltage 4.5 V ~ 5.5 V
Current - Quiescent 4mA
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting SMD
Package 16-SOIC (0.154", 3.90mm Width)
RoHS State Request Verification
Win Source Part Number 1253696-SN74ALS109AD
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name SN74ALS109
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Mexico
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian SN74ALS109AD CAD Model

Description

Product Overview: SN74ALS109AD Dual JK Positive Edge-Triggered Flip-Flop

The SN74ALS109AD, manufactured by Texas Instruments, is a high-performance, dual JK positive edge-triggered flip-flop integrated circuit. This device is part of the Advanced Low-Power Schottky (ALS) family, offering a perfect blend of speed and power efficiency, making it ideal for a wide range of digital applications.

The SN74ALS109AD features two individual flip-flops with direct clear and preset inputs. It operates on a 5V power supply, which is standard for TTL devices, ensuring compatibility with many existing designs and systems. The flip-flops are positive edge-triggered, meaning they transition at the rising edge of the clock pulse, providing precise control and synchronization of data.

Each flip-flop has independent J, K, clock (CLK), preset (PRE), and clear (CLR) inputs, with Q and Q̅ outputs. This level of control allows for versatile usage in a variety of digital circuits, including counters, shift registers, and control circuits. The JK design allows for toggling the output when both the J and K inputs are high, providing a simple and effective way to implement divide-by-two counters and other binary counting operations.

The SN74ALS109AD is available in a 16-pin SOIC package, which is suitable for surface mounting and is widely used in modern electronic assemblies. This compact form factor allows for high-density integration on PCBs, optimizing space without compromising performance.

Key specifications of the SN74ALS109AD include a typical clock frequency of 35 MHz, which allows for high-speed operation in critical applications. The device also features a low typical power dissipation of 1 mW per flip-flop, contributing to energy-efficient designs. Moreover, the input clamp diodes ensure that the device is protected from over-voltage conditions during high-speed switching.

In conclusion, the SN74ALS109AD from Texas Instruments is a reliable and efficient choice for designers looking to incorporate flip-flops into their digital logic systems. With its high-speed performance, low power consumption, and robust protection features, it represents a versatile component suitable for a variety of electronic applications.

You May Also Be Interested in

Microchip Technology
5V/3.3V DIFFERENTIAL DATA AND CLOCK D FLIP-FLOP | IC FF D-TYPE SNGL 1BIT 8SOIC
Lowest to $2.5029
NXP / Nexperia
IC D-TYPE POS TRG SNGL 20DIP
Lowest to $1.5640
Texas Instruments
8-BIT REGISTERS WITH 3-STATE OUTPUTS
Lowest to $1.3643
Texas Instruments
8-/9-/10-Bit Bus Interface Registers
Lowest to $2.0095
MICROSS/On Semiconductor
IC FF D-TYPE DUAL 1BIT
Lowest to $4.3370
Toshiba Semiconductor and Storage
IC FF D-TYPE SNGL 8BIT 20TSSOPB
Lowest to $1.7070
ON Semiconductor
Octal 3-State Noninverting D Flip-Flop with LSTTL-Compatible Inputs | IC FF D-TYPE SNGL 8BIT 20SOIC
Lowest to $0.1351
Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us
NXP / Nexperia
IC D-TYPE POS TRG SNGL 20SOIC
Lowest to $0.6537

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3199 $52.7960
95+ $1.0830 $102.8850
145+ $1.0492 $152.1340
200+ $1.0154 $203.0800
255+ $0.9815 $250.2825
345+ $0.8800 $303.6000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess