EN
  • EN
  • DE

RTR025N03GZTL

Part No RTR025N03GZTL
Manufacturer Rohm Semiconductor
Catalog Custom Parts (N - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1159359-RTR025N03GZTL
Categories Custom Parts
Manufacturer Rohm Semiconductor
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RTR025N03GZTL CAD Model

Description

The RTR025N03GZTL is an N-channel MOSFET from Rohm Semiconductor, designed for power management applications. It is characterized by low on-resistance and high-speed switching, making it suitable for various DC-DC conversion and load switching applications.

Applications

  • DC-DC Converters: Used in synchronous rectification and power switching stages in DC-DC converters.
  • Load Switching: Employed as a load switch in power distribution systems to control the flow of current.
  • Power Management Circuits: Integrated into power management ICs for efficient power control.
  • Motor Control: Utilized in motor control circuits for switching and controlling motor currents.
  • Battery Management Systems (BMS): Applied in BMS for battery charging and discharging control.

Features

  • N-Channel MOSFET: Enhances power efficiency and simplifies drive circuitry.
  • Low On-Resistance (RDS(on)): Minimizes power losses and improves overall efficiency.
  • High-Speed Switching: Enables fast switching speeds for efficient power conversion.
  • Logic Level Gate Drive: Allows for direct drive from logic-level signals, simplifying interface requirements.
  • Surface Mount Package: Compact surface mount package for efficient board space utilization.
  • RoHS Compliant: Compliant with RoHS directives for environmental protection.

Benefits

  • High Efficiency: Low on-resistance minimizes power losses, resulting in high efficiency in power conversion applications.
  • Fast Switching: Enables efficient and reliable operation in high-frequency switching circuits.
  • Simplified Design: Logic-level gate drive simplifies drive circuitry and reduces component count.
  • Compact Size: Surface mount package minimizes board space requirements.
  • Reliable Performance: Designed for reliable operation in demanding power management applications.

Additional Details

The RTR025N03GZTL MOSFET typically features a drain-source voltage rating (VDS) of 30V and a continuous drain current (ID) rating suitable for its intended applications. The device's gate threshold voltage (VGS(th)) is specified to ensure compatibility with logic-level drive signals. Detailed electrical characteristics, thermal resistance, and package dimensions can be found in the Rohm Semiconductor datasheet for the RTR025N03GZTL MOSFET.

You May Also Be Interested in

Pericom
10-Output Non-Inverting Clock
Need more? Email Us
Renesas Electronics America
32-bit Microprocessor
Lowest to $124.3230
Conexant Systems
Lowest to $14.6893
Amphenol
4,0MM POWERLOK 2 WAY RECEPTACLE / 2 Position Rectangular Receptacle Connector Crimp
Need more? Email Us
QuickLogic
FPGA pASIC 3 Family 32.616K Gates 672 Cells 416.67MHz 0.35um (CMOS) Technology 3.3V 144-Pin TQFP
Lowest to $194.1740
Hammond Manufacturing
FILTER FAN / Rack Fan, AC, Square, 230 CFM 7.95" L x 7.95" W x 3.43" H (202.0mm x 202.0mm x 87.0mm)
Need more? Email Us
OmniVision Technologies Inc
IC ASIC TV ENCODER SEC 82BGA / Video Processor IC Serial, UART NTSC, PAL Package
Lowest to $20.3338
Intel
Need more? Email Us
Texas Instruments
3-A, 120-V half bridge gate driver with 5-V UVLO, interlock and enable 8-SOIC -40 to 125
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3269 $58.8420
435+ $0.2680 $116.5800
670+ $0.2599 $174.1330
920+ $0.2518 $231.6560
1,185+ $0.2437 $288.7845
1,590+ $0.2183 $347.0970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,740 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess