EN
  • EN
  • DE

PC28F640P30B85B

Part No PC28F640P30B85B
Manufacturer Intel
Catalog Custom Parts (N - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Packaging Tape and Reel
Win Source Part Number 1215016-PC28F640P30B85B
Categories Custom Parts
Manufacturer Intel
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PC28F640P30B85B CAD Model

Description

The PC28F640P30B85B is a 64-Mbit (8M x 8/4M x 16) StrataFlash Memory device manufactured by Intel (now part of Micron Technology through Numonyx). This flash memory is designed for embedded applications requiring high-density, non-volatile storage. It features a parallel interface for fast data access and supports a variety of advanced features.

Applications:

  • Embedded Systems: Stores firmware, boot code, and configuration data in embedded devices.
  • Networking Equipment: Used in routers, switches, and other networking devices for storing operating system code and configuration files.
  • Wireless Communication Devices: Integrated into cellular phones, smartphones, and other wireless devices for storing application code and user data.
  • Industrial Control Systems: Employed in industrial controllers, programmable logic controllers (PLCs), and human-machine interfaces (HMIs) for program storage and data logging.
  • Automotive Systems: Utilized in automotive ECUs (Engine Control Units), infotainment systems, and instrument clusters for storing critical system data and software.

Features:

  • 64-Mbit (8M x 8/4M x 16) Flash Memory: Offers substantial storage capacity for code and data.
  • Parallel Interface: Provides fast data transfer rates for high-performance applications.
  • Asynchronous Read Operation: Enables rapid data retrieval without the need for clock synchronization.
  • Burst Mode Operation: Supports efficient data transfers with minimal overhead.
  • Sector Erase and Chip Erase: Allows flexible memory management with the ability to erase individual sectors or the entire chip.
  • Write Protection: Prevents accidental data corruption with hardware and software write protection mechanisms.
  • Common Flash Interface (CFI): Provides a standardized interface for accessing device information and configuring memory operations.
  • Supply Voltage: Typically operates at 3.0V.
  • Temperature Range: Available in various temperature grades, including industrial, for reliable operation in diverse environments.

Benefits:

  • High Performance: Parallel interface and fast access times enable quick data retrieval and execution.
  • Reliable Storage: Non-volatile memory retains data even when power is removed, ensuring data integrity.
  • Flexible Memory Management: Sector erase and chip erase options allow efficient use of memory space.
  • Robust Protection: Write protection features prevent unintended data modification and corruption.
  • Easy Integration: Standard parallel interface simplifies interfacing with microprocessors and microcontrollers.
  • Wide Range of Applications: Suitable for various applications requiring high-density and reliable flash memory.

Additional Details:

The PC28F640P30B85B incorporates advanced memory technology to ensure high endurance and data retention. Its parallel interface supports both multiplexed and non-multiplexed addressing, offering flexibility in system design. The device also includes features like error correction code (ECC) to enhance data reliability. It is available in a variety of package options to suit different board layouts and application requirements. Intel's StrataFlash memory is known for its quality and reliability, making it a trusted solution for critical applications.

You May Also Be Interested in

ICT
Need more? Email Us
IBM
French Electronic Distributor since 1988
Need more? Email Us
Calogic, LLC
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NANYA
Need more? Email Us
Texas Instruments
3-A, 120-V half bridge gate driver with 5-V UVLO, interlock and enable 8-SOIC -40 to 125
Need more? Email Us
Pericom
Lowest to $1.6087
TDK Corporation
THERMISTOR NTC 10KOHM 3380K 0603 / NTC Thermistor 10k 0603 (1608 Metric)
Lowest to $0.1764
Analog Devices Inc.
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess