EN
  • EN
  • DE

RSA6.1ENZTTR

Part No RSA6.1ENZTTR
Manufacturer Rohm Semiconductor
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 13+
Reference case SOT23-5
Manufacturer Rohm Semiconductor
Manufacturer Homepage www.rohm.com
Win Source Part Number 756163-RSA6.1ENZTTR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RSA6.1ENZTTR CAD Model

Description

The RSA6.1ENZTTR is a voltage detector IC manufactured by Rohm Semiconductor. This IC is designed to monitor voltage levels in electronic circuits and provide a reset signal when the voltage falls below a specified threshold. It's commonly used for ensuring stable operation of microcontrollers and other sensitive components.

Applications:

  • Microcontroller reset circuits: Ensures proper startup and prevents malfunction due to voltage drops.
  • Power supply monitoring: Detects undervoltage conditions and triggers protective actions.
  • Battery-powered devices: Monitors battery voltage and provides low-battery warnings or shutdown signals.
  • System monitoring: Provides a reliable reset signal for various electronic systems.
  • Overvoltage protection: Can be configured to detect and respond to overvoltage conditions.

Features:

  • High-accuracy detection voltage: Provides precise voltage monitoring.
  • Low current consumption: Minimizes power drain in battery-powered applications.
  • Hysteresis: Prevents oscillations near the threshold voltage.
  • Open drain output: Allows for flexible connection to other circuits.
  • Small package: Enables compact circuit designs.

Benefits:

  • Improved system reliability: Prevents malfunctions and ensures stable operation of microcontrollers and other sensitive components.
  • Extended battery life: Low current consumption minimizes power drain in battery-powered devices.
  • Reduced system complexity: Simplifies circuit design with integrated voltage detection and reset functionality.
  • Enhanced circuit protection: Protects sensitive components from voltage fluctuations.
  • Compact design: Small package allows for high-density circuit layouts.

Technical Specifications:

The RSA6.1ENZTTR typically features a detection voltage of 6.1V. It has a low current consumption, typically in the microampere range. The hysteresis voltage is typically around 0.1V. It is typically packaged in a small SOT-23 package. The operating temperature range is typically -40°C to +85°C.

This voltage detector IC is well-suited for a variety of applications where reliable voltage monitoring and reset functionality are required.

You May Also Be Interested in

Intel
Need more? Email Us
STMicroelectronics
REVERSEDBATTERYAND OVERVOLTAGEPROTECTIONCIRCUITRBO
Lowest to $2.5659
Analog Devices Inc.
IC RF SWITCH SPDT 14GHZ 16QFN
Lowest to $78.0428
ON Semiconductor
Need more? Email Us
Toko America Inc.
Need more? Email Us
Tyco Electronics
Lowest to $1.1071
Silergy Corp
High Efficiency Fast Response 8A Continuous, 16A Peak, 28V Input Synchronous Step Down Regulator
Lowest to $0.5835
Linear Technology
IC TEMP/VOLT/CUR MONITOR 10MSOP
Lowest to $58.6467
Panasonic
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess