EN
  • EN
  • DE

TPA6205A1DBRT

Part No TPA6205A1DBRT
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Linear - Amplifiers - Audio
Manufacturer Texas Instruments
Win Source Part Number 219695-TPA6205A1DBRT
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPA6205A1DBRT CAD Model

Description

The TPA6205A1DBRT is a high-fidelity audio amplifier designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This compact audio power amplifier is part of TI's extensive range of audio ICs, and it is specifically engineered to deliver premium sound quality with high efficiency, making it an ideal choice for portable and space-constrained applications.

Key Features:

  • Output Power: The TPA6205A1DBRT offers 1.25W of continuous RMS output power when connected to a 4-ohm load with a 5V power supply, ensuring robust audio performance for its size.
  • Low Quiescent Current: With a low quiescent current, this amplifier is optimized for battery-powered devices, providing longer operation time and energy efficiency.
  • High PSRR: The device features a high power supply rejection ratio (PSRR) which minimizes noise and interference from fluctuating power supplies, resulting in cleaner audio output.
  • Thermal and Short-Circuit Protection: The built-in thermal and short-circuit protection mechanisms safeguard the amplifier and connected speakers from potential damage due to overheating or electrical faults.
  • Space-Saving Design: Packaged in a compact 3mm x 3mm SON package, the TPA6205A1DBRT saves valuable board space and is suitable for portable electronic devices.

Applications:

The TPA6205A1DBRT is versatile and can be used in a wide array of applications. Its high-quality audio output makes it perfect for:

  • Mobile Phones and Tablets
  • Portable Media Players
  • Handheld Gaming Devices
  • GPS Units
  • Portable Speakers
  • Laptop and Desktop Computers

Technical Specifications:

Parameter Value
Output Power (RMS) 1.25W (4Ω Load)
Supply Voltage 2.5V to 5.5V
PSRR 70dB (typical)
Package 3mm x 3mm SON

With its impressive audio performance, low power consumption, and space-saving design, the TPA6205A1DBRT from Texas Instruments stands out as a superior choice for designers and engineers looking to enhance the audio experience in their next project.

You May Also Be Interested in

Texas Instruments
TAS5121I 100-W MONO DIGITAL AMPL
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1.15W, 3 CHANNE
Need more? Email Us
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC AMP CLASS H STER 30MW 16WLCSP
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 2W 16SOIC
Lowest to $72.0000
Texas Instruments
IC AMP CLASS D MONO 3.24W 9DSBGA
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 1.4W 9USMD
Need more? Email Us
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 63MW 12TQFN
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess