EN
  • EN
  • DE

AEL1001-13CE3G

Part No AEL1001-13CE3G
Manufacturer Broadcom Limited
Catalog Ethernet Interface
Description Single Port 10G Phy/serdes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1021454-AEL1001-13CE3G
Categories Ethernet Interface
Manufacturer Broadcom Limited
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AEL1001-13CE3G CAD Model

Description

The AEL1001-13CE3G is a Broadcom Limited Ethernet interface device. While specific detailed information is limited, Ethernet interfaces are essential components for network connectivity in a wide range of applications. These devices facilitate the transmission and reception of data over Ethernet networks, conforming to established standards such as IEEE 802.3.

Applications

  • Networking equipment (switches, routers, hubs)
  • Embedded systems requiring network connectivity
  • Industrial automation devices
  • Consumer electronics (smart TVs, gaming consoles)
  • Data acquisition systems

Features

  • High-speed Ethernet connectivity
  • Compliance with IEEE 802.3 standards
  • Integrated MAC and PHY layers
  • Support for various Ethernet speeds (e.g., 10/100/1000 Mbps)
  • Low power consumption

Benefits

  • Reliable network communication
  • Seamless integration into Ethernet networks
  • Simplified network design
  • Reduced system cost
  • Improved performance

Additional Details

The AEL1001-13CE3G likely integrates both the Media Access Control (MAC) and Physical Layer (PHY) functions, providing a complete Ethernet interface solution. The MAC layer handles data framing and addressing, while the PHY layer manages the physical transmission of data over the network medium (e.g., twisted pair cable). It is designed for robust performance in various operating conditions. Further specifics regarding power consumption, operating temperature range, supported Ethernet speeds, and package type would require access to the device's datasheet.

Given its function as an Ethernet interface, it is crucial in applications that require robust and reliable wired network connections. The integration of both MAC and PHY layers streamlines the design and implementation of network-enabled devices, reducing complexity and time-to-market. Broadcom's expertise in networking technology ensures the AEL1001-13CE3G is designed to meet the demands of modern Ethernet networks.

You May Also Be Interested in

Microchip Technology
IC ETHERNET CONTROLLER 48SQFN / Ethernet Bridge, USB to Ethernet USB 2.0 USB Interface 56-SQFN (8x8)
Lowest to $9.8643
Microchip Technology
IC TRANSCEIVER FULL 48LQFP / Transceiver Full Ethernet 48-LQFP (7x7)
Lowest to $2.0785
Microchip Technology
IC ETHERNET SWITCH RMII 128QFP / Ethernet Switch 10/100 Base-T/TX PHY RMII Interface 128-PQFP (14x20)
Lowest to $54.2125
Microchip Technology
IC USB 2.0-10/100 ETH CRTL 56QFN / Ethernet Bridge, USB to Ethernet USB 2.0, 10/100 Base-T/TX PHY USB Interface 56-QFN (8x8)
Lowest to $37.8359
Intel
24-PORT 10G Ethernet L2/L3/L4 Switch/router
Need more? Email Us
Intel
82546GB Gigabit Ethernet Controller, Dual Port, PBGA, Tray
Need more? Email Us
Intel
Need more? Email Us
Microchip Technology
Need more? Email Us
Renesas Electronics America
UPD800232F1-014-HN2-A ERTEC400
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.3844 $65.6908
15+ $7.7004 $115.5060
24+ $7.4601 $179.0424
32+ $7.2188 $231.0016
42+ $6.9785 $293.0970
56+ $6.2566 $350.3696
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 200 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess