EN
  • EN
  • DE

RPM871-H14E2

Part No RPM871-H14E2
Manufacturer Rohm Semiconductor
Catalog IrDA Transceiver Modules
Description MODULE IRDA 115.2KBPS 8SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Rohm Semiconductor
Packaging Reel - TR
Status Not For New Designs
Data Rate 115.2kbs (SIR)
Supply Voltage 2.6 V to 3.6 V
Idle Current, Typ @ 25°C 73μA
Link Range, Low Power 20cm, 60cm
Orientation Side View
Temperature Range - Operating -20°C to 85°C
Size 8.0mm x 2.9mm x 2.2mm
Standards IrDA 1.2
Win Source Part Number 046373-RPM871-H14E2
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RPM871-H14E2 CAD Model

Description

The RPM871-H14E2 is an infrared remote control receiver module manufactured by Rohm Semiconductor. This component is designed to detect and demodulate infrared signals transmitted by remote controls, converting them into a digital signal that can be easily processed by a microcontroller or other digital logic. These modules are commonly used in a wide variety of consumer electronics and other devices that require remote control functionality.

Applications

  • Televisions and Set-Top Boxes
  • DVD and Blu-ray Players
  • Audio Receivers and Amplifiers
  • Air Conditioners and Other Home Appliances
  • Remote-Controlled Toys and Robots
  • Industrial Control Systems

Features

  • Compact and lightweight package
  • High sensitivity for reliable signal detection
  • Excellent noise immunity against ambient light and electrical interference
  • Built-in preamplifier and automatic gain control (AGC)
  • Operating voltage: 4.5V to 5.5V
  • Carrier Frequency: 37.9kHz

Benefits

  • Enables reliable remote control functionality
  • Simplifies receiver circuit design
  • Reduces the size and cost of remote control receiver circuits
  • Provides stable performance in various operating environments
  • Low power consumption

Additional Details

The RPM871-H14E2 integrates a PIN photodiode, a preamplifier, and a demodulation circuit into a single molded package. The AGC circuit automatically adjusts the receiver's sensitivity to maintain a stable output signal even with variations in the received infrared signal strength. This module is designed to be highly resistant to noise from fluorescent lights, incandescent lights, and other sources of interference. The output signal is typically a logic-low signal when an infrared signal is received and a logic-high signal when no signal is present. The peak wavelength is 940nm. The supply current is typically 0.7mA and is RoHS compliant.

You May Also Be Interested in

Vishay
TXRX IRDA 115.2KBIT 2.5MM 8-SMD / 115.2kbs (SIR) IRDA Transceiver Top View
Need more? Email Us
LITE-ON Technology
IRDA TXRX MOD 115.2KBPS 7-SMD
Need more? Email Us
Sharp Microelectronics
MODULE IRDA 115.2KBPS 6SMD / 115.2kbs (SIR) IRDA Transceiver Top View
Need more? Email Us
Sharp Microelectronics
MODULE IRDA 115.2KBPS 6SMD / 115.2kbs (SIR) IRDA Transceiver Side View
Need more? Email Us
Rohm Semiconductor
MODULE IRDA 115.2KBPS 8SMD / 115.2kbs (SIR) IRDA Transceiver Top View
Lowest to $1.3456
Rohm Semiconductor
MODULE IRDA 115.2KBPS 8SMD / 115.2kbs (SIR) IRDA Transceiver Top View
Lowest to $3.4191
Zilog
IRDA MODULE 115.2KBPS 6SMD / 115.2kbs (SIR) IRDA Transceiver Side View
Lowest to $16.3213
Panasonic
IRDA MODULE 115.2KBPS 9 PIN SMD / 115.2kbs (SIR) IRDA Transceiver Top View
Need more? Email Us
Lite-On Inc.
TXRX IR 115.2KB/S 3V LOW PWR SMD
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess