EN
  • EN
  • DE

HSDL-3201#021

Part No HSDL-3201#021
Manufacturer Lite-On Inc.
Catalog IrDA Transceiver Modules
Description TXRX IR 115.2KB/S 3V LOW PWR SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - IrDA Transceiver Modules
Mfr Lite-On Inc.
Package Tape & Reel
Product Status Obsolete
Data Rate 115.2kbps
Voltage - Supply 2.7 V ~ 3.6 V
Idle Current, Typ @ 25°C 100 µA
Link Range, Low Power 20cm
Orientation Side View
Temperature Range - Operating -25°C ~ 85°C
Size 7.5mm x 3.35mm x 2.8mm
Standards IrDA 1.2
Shutdown Yes
Standard Package 2,500 pcs
Moisture Sensitivity Level (MSL) 4 (72 Hours)
ECCN EAR99
HTSUS 8541.49.1050
Win Source Part Number 147940-HSDL-3201#021
Ultra Librarian 3D Model Ultra Librarian HSDL-3201#021 CAD Model

Description

The HSDL-3201#021 is an IrDA transceiver module designed for short-range wireless data communication. It operates at a data rate of 115.2kbps and has a link range of 20cm in low power mode. The module is compact in size, measuring 7.5mm x 3.35mm x 2.8mm, making it suitable for space-constrained applications. It operates on a voltage supply of 2.7V to 3.6V and has an idle current of 100μA at 25°C. The HSDL-3201#021 is compliant with IrDA 1.2 standards and can be used in various sensor and transducer applications. It is supplied in a tape and reel package, with a standard package quantity of 2,500 pcs. Please note that this product is obsolete and may not be readily available in the market.

You May Also Be Interested in

Zilog
IRDA MODULE 115.2KBPS 6SMD / 115.2kbs (SIR) IRDA Transceiver Side View
Lowest to $16.3213
Rohm Semiconductor
IC IRDA IR COMMUNICATION MODULE / 115.2kbs (SIR) IRDA Transceiver Top View
Need more? Email Us
Panasonic
IRDA MODULE 4MBPS TOP VIEW
Lowest to $2.0374
Sharp Microelectronics
MODULE IRDA 115.2KBPS 6SMD / 115.2kbs (SIR) IRDA Transceiver Side View
Need more? Email Us
Lite-On Inc.
TXRX IR 115.2KB/S 3V TOP VW SMD
Need more? Email Us
Panasonic
IRDA MODULE 115.2KBPS 9 PIN SMD / 115.2kbs (SIR) IRDA Transceiver Top View
Need more? Email Us
Sharp Microelectronics
MODULE IRDA 115.2KBPS 6SMD / 115.2kbs (SIR) IRDA Transceiver Top View
Need more? Email Us
Panasonic
IRDA MODULE 115.2KBPS 8 PIN SMD / 115.2kbs (SIR) IRDA Transceiver Top View
Need more? Email Us
LITE-ON Technology
TXRX IR 1.15MBIT/S 3V MIR SMD
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess