EN
  • EN
  • DE

LT1252CN8#PBF

Part No LT1252CN8#PBF
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC AMP CURRENT FEEDBACK 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 7 Weeks
Features Video Amp 1 Current Feedback 8-PDIP
Manufacturer Analog Devices Inc.
Package Tube
Mounting Through Hole
Package 8-DIP (0.300", 7.62mm)
Case / Package 8-PDIP
Family Name LT1252
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Quantity per package 50
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 878380-LT1252CN8#PBF
Ultra Librarian 3D Model Ultra Librarian LT1252CN8#PBF CAD Model

Description

The LT1252CN8#PBF is a high-performance video amplifier designed and manufactured by Analog Devices Inc., a renowned leader in the semiconductor industry. This amplifier is part of a family of fast, high current operational amplifiers that are optimized for video applications and other fast signal processing tasks.

Key Features

  • High Speed: The LT1252CN8#PBF offers a high slew rate and wide bandwidth, making it ideal for high-speed signal processing.
  • Low Distortion: It is designed to have low distortion, which is critical for maintaining signal integrity in video and other high-fidelity applications.
  • Current Feedback Topology: The use of current feedback topology provides a stable and high-frequency performance, which is essential for video amplifiers.
  • High Output Current: This amplifier can drive high levels of current, making it suitable for driving a variety of loads, including cables and other high-capacitance loads.
  • Single Supply Operation: It can operate from a single supply voltage, simplifying power supply design and reducing system complexity.

Applications

The LT1252CN8#PBF is designed for a broad range of applications that require high-speed and high-quality signal amplification. These include:

  • Video amplification and broadcasting
  • Cable driving
  • Test and measurement equipment
  • High-speed data acquisition systems
  • Professional video equipment
  • High-resolution imaging systems

Product Specifications

The LT1252CN8#PBF comes in an 8-pin PDIP package, which is suitable for various mounting techniques and is easy to integrate into a wide range of electronic systems. It has a wide supply voltage range and operates over the industrial temperature range, making it versatile for use in different environments.

Quality and Reliability

Analog Devices Inc. is committed to delivering products that meet the highest standards of quality and reliability. The LT1252CN8#PBF is no exception, undergoing rigorous testing to ensure performance and durability in even the most demanding applications.

You May Also Be Interested in

Analog Devices Inc.
SD Video Filter Amplifiers
Lowest to $1.3350
Texas Instruments
TFT-LCD Quad, 13V RRIO High Output Current | IC OP AMP 13V RRIO QUAD 14-SOIC
Lowest to $4.9112
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Intersil
IC CROSSPOINT SW 1GHZ 4X1 16SOIC
Need more? Email Us
Texas Instruments
IC VIDEO AMP RR-OUT HS 14-HTSSOP
Need more? Email Us
Intersil
IC OPAMP CFA 330MHZ LP 8-SOIC
Need more? Email Us
Intersil
IC BUFFER VIDEO 480MHZ SOT23-6
Need more? Email Us
Texas Instruments
IC AGC AMP FOR TV TUNER 8VSSOP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7336 $52.0080
75+ $1.4225 $106.6875
110+ $1.3780 $151.5800
150+ $1.3336 $200.0400
195+ $1.2891 $251.3745
260+ $1.1558 $300.5080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,300 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess