EN
  • EN
  • DE

MSP430I2031TRHBT

Part No MSP430I2031TRHBT
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 32KB FLASH 32VQFN / MCU 16-bit MSP430 RISC 32KB Flash 2.5V/3.3V 32-Pin VQFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series MSP430I2xx
Packaging Reel package
Core Size 16-Bit
Speed 16.384Mhz
Connectivity I2C, IrDA, SCI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, PWM, WDT
Number of I/O 16
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
RAM Size 2K x 8
Supply Voltage 2.2 V ~ 3.6 V
Data Converters A/D 3x24b Sigma-Delta
Oscillator Type External
Operating Temperature Range -40°C ~ 105°C (TA)
Package 32-VFQFN Exposed Pad
Manufacturer Package 32-VQFN (5x5)
Win Source Part Number 789857-MSP430I2031TRHBT
Popularity Medium
Supply and Demand Status Limited
Family Name MSP430I2031
Introduction Date September 12, 2014
ECCN EAR99
Country of Origin China, Malaysia, Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian MSP430I2031TRHBT CAD Model

Description

The Texas Instruments MSP430I2031TRHBT is a high-performance, mixed-signal microcontroller that is part of the MSP430 family, known for its low power consumption and versatile feature set. This microcontroller is particularly suitable for industrial and metering applications where reliability and accuracy are paramount.

Key Features

  • Core: The MSP430I2031TRHBT is built around a 16-bit RISC CPU, which operates at a maximum frequency of 16 MHz. The CPU is designed for low power operation and has a variety of low-power modes to conserve energy when the microcontroller is idle or running at reduced clock speeds.
  • Memory: It includes 2KB of flash memory and 128B of RAM, which provides sufficient space for small to medium-sized applications. The flash memory is also partitioned to allow for flexible firmware updates and data storage.
  • Digital and Analog Peripherals: The device boasts a rich set of peripherals, including digital I/O ports, a 10-bit analog-to-digital converter (ADC) with multiple channels, and a digital-to-analog converter (DAC) for interfacing with various sensors and actuators.
  • Communication Interfaces: For communication, the MSP430I2031TRHBT supports I2C, SPI, and UART protocols, enabling it to connect with other microcontrollers, sensors, and external memory devices.
  • Supply Voltage: It operates over a wide supply voltage range from 1.8 V to 3.6 V, which allows for flexibility in power supply design and compatibility with various system voltages.
  • Package: The microcontroller comes in a 32-pin QFN package, which is compact and ideal for space-constrained applications.
  • Temperature Range: It is rated for an industrial temperature range of -40°C to +85°C, ensuring reliable operation under extreme conditions.

Applications

The MSP430I2031TRHBT is suitable for a wide range of applications, particularly in the industrial and metering sectors. Some common applications include smart meters, industrial sensors, home automation systems, and low-power handheld devices. Its robust design and comprehensive feature set make it a versatile choice for developers looking to create efficient and reliable systems.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Atmel
Lowest to $2.0975
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
Lowest to $3.1721

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.4241 $51.3928
19+ $5.2710 $100.1490
30+ $5.1063 $153.1890
41+ $4.9416 $202.6056
53+ $4.7769 $253.1757
71+ $4.2827 $304.0717
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 350 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess