Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Win Source Part Number 1153552-BH76071FJ
Manufacturer Homepage www.rohm.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BH76071FJ CAD Model

Description

The BH76071FJ is a video amplifier module manufactured by Rohm Semiconductor. It is designed for use in various video applications requiring signal amplification and processing. This amplifier module offers integrated functionality and is aimed at simplifying the design and implementation of video systems.

Applications:

  • Video cameras and camcorders: Used for amplifying video signals from the image sensor.
  • DVD players and recorders: Implemented in the video output stages to enhance signal quality.
  • Set-top boxes: Utilized for video signal amplification and conditioning.
  • Automotive infotainment systems: Incorporated into display systems to improve video clarity.
  • Security and surveillance systems: Employed to amplify video signals for monitoring and recording.

Features:

  • High bandwidth: Capable of handling high-frequency video signals for sharp and detailed images.
  • Low noise: Minimizes unwanted signal interference for clear video output.
  • Integrated filtering: Built-in filters to remove noise and improve signal quality.
  • Compact design: Small form factor for easy integration into various devices.
  • Wide operating voltage: Suitable for a range of power supply conditions.
  • Differential input/output: Allows for common-mode noise rejection and improved signal integrity.

Benefits:

  • Improved video quality: Amplification enhances signal strength for better image clarity and detail.
  • Reduced noise: Filtering minimizes unwanted signals, leading to cleaner video output.
  • Simplified design: Integrated functionality reduces the need for external components.
  • Enhanced system performance: High bandwidth ensures compatibility with high-resolution video formats.
  • Compact solution: Small size allows for use in space-constrained applications.
  • Reliable operation: Designed to provide consistent performance across a wide range of operating conditions.

Additional Details:

The BH76071FJ typically operates within a specific voltage range, as detailed in the product datasheet. It is designed to handle various video signal formats, including composite video, S-video, and component video. The module's thermal characteristics are also important to consider during implementation to ensure reliable operation. Precise specifications such as gain, bandwidth, and noise figure can be found in the official datasheet from Rohm Semiconductor. The package type and pinout configuration influence the ease of integration into different circuit board designs.

You May Also Be Interested in

Analog Devices Inc.
IC AMP GENERAL PURPOSE 16DFN
Need more? Email Us
ECAD model for LT6558CDHC#PBF
Renesas Electronics America
Dual 125MHz Video Current Feedback Amplifier | IC OPAMP DUAL 125MHZ VIDEO 8SOIC
Need more? Email Us
ECAD model for HA5023IB
Qorvo US Inc.
IC AMP GENERAL PURPOSE SOT115J
Need more? Email Us
ECAD model for D10040250GT
NEC
GENERAL PURPOSE 5 V AGC AMPLIFIER
Lowest to $0.6488
ECAD model for UPC3219GV-E1
Analog Devices Inc.
IC AMP VIDEO 8SOIC
Need more? Email Us
ECAD model for AD810TRZ-EP
Maxim Integrated
CMOS Video Multiplexer/Amplifier | IC MUX/VIDEOAMP 4CH 50MHZ 14SOIC
Lowest to $4.5500
ECAD model for MAX454CSD
Intersil
Lowest to $92.0293
ECAD model for EL2450CS
Maxim Integrated
High-Speed, Low-Power, Single-Supply, Multichannel, Video Multiplexer-Amplifiers | IC AMP/VIDEO/MUX LP 2CH 8-SOIC
Lowest to $13.7454
ECAD model for MAX4310ESA
Texas Instruments
DIFFERENTIAL HIGH-FREQUENCY AMPLIFIER WITH AGC | IC AGC VIDEO AMP 8DIP
Lowest to $2.1980
ECAD model for TL026CP

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.9955
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention