EN
  • EN
  • DE

M28C64C-20K1

Part No M28C64C-20K1
Manufacturer STMicroelectronics
Catalog EEPROM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1073550-M28C64C-20K1
Categories EEPROM
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M28C64C-20K1 CAD Model

Description

STMicroelectronics M28C64C-20K1 EEPROM

The M28C64C-20K1 is a high-speed, 64 Kbit (8K x 8) Parallel EEPROM (Electrically Erasable Programmable Read-Only Memory) manufactured by STMicroelectronics. This non-volatile memory module is designed to deliver reliable data storage with quick access times, making it an excellent choice for a wide range of applications that require data to be stored and retrieved even after power has been turned off.

Featuring a 200 ns access time, the M28C64C-20K1 ensures swift read operations, which is essential for performance-critical applications. The device operates within a supply voltage range of 4.5V to 5.5V, which is typical for many digital circuits, ensuring compatibility with a wide array of microcontrollers and digital systems.

This EEPROM comes in a PDIP28 (Plastic Dual In-line Package) form factor, which is well-suited for through-hole mounting techniques. The package design makes it easy for prototyping and for use in systems where serviceability or manual upgrades are a consideration. The M28C64C-20K1 also features a byte and page write capability of up to 32 bytes, allowing for efficient data management and storage optimization.

Data retention is a critical aspect of any non-volatile memory, and the M28C64C-20K1 does not disappoint, with a data retention period guaranteed for a minimum of 40 years. In addition, the device is rated for a minimum of 10,000 write/erase cycles, ensuring a long operational lifespan suitable for many industrial and commercial applications.

For added flexibility, the M28C64C-20K1 includes hardware and software protection features to prevent inadvertent writes, thereby safeguarding the stored data. The device also supports the JEDEC standard pinout, which is an industry norm, ensuring easy integration into existing designs without the need for significant changes to board layouts.

In summary, the M28C64C-20K1 from STMicroelectronics is a robust, reliable, and fast parallel EEPROM, perfect for applications that necessitate frequent and rapid access to non-volatile memory. Its compatibility, ease of integration, and strong data protection features make it a smart choice for designers and engineers looking to incorporate a dependable storage solution into their systems.

You May Also Be Interested in

Microchip Technology
IC EEPROM 16KBIT I2C 1MHZ 8TSSOP / EEPROM Memory IC 16Kb (2K x 8) I²C 1 MHz 450 ns 8-TSSOP
Lowest to $0.6642
Puya Semiconductor (Shanghai) Co., Ltd.
2Kbit 1.7V~5.5V 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.0587
SHANGHAI BELLING CO., LTD.
1.7V~5.5V 512Kbit 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.1921
Microchip Technology
IC EEPROM 2KBIT I2C 8TSSOP / EEPROM Memory IC 2Kb (256 x 8) I²C 400 kHz 900 ns 8-TSSOP
Lowest to $0.9197
Microchip Technology
IC EEPROM 2KBIT SPI 3MHZ 8DFN / EEPROM Memory IC 2Kb (256 x 8, 128 x 16) SPI 3 MHz 8-DFN (2x3)
Lowest to $0.8654
Xicor Inc.
EEPROM Parallel 64K-bit 8K x 8 5V 28-Pin SOIC W
Need more? Email Us
Microchip Technology
Afm-700 Supercap Kit, 1408 Bfbga 31X31X2.83Mm Tray Rohs Compliant: Yes
Lowest to $174.4361
National Semiconductor (TI)
Uvprom, 512KX8, 120NS, Cmos, CDIP32
Need more? Email Us
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8SOIC / EEPROM Memory IC 2Kb (128 x 8 x 2) I²C 400 kHz 900 ns 8-SOIC
Lowest to $0.7250

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess