EN
  • EN
  • DE

TL026CP

Part No TL026CP
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Video Amps and Modules
Description DIFFERENTIAL HIGH-FREQUENCY AMPLIFIER WITH AGC | IC AGC VIDEO AMP 8DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Applications Automatic Gain Control (AGC)
Output Type Differential
-3db Bandwidth 50MHz
Supply Current 22mA
Current - Output / Channel 4mA
Supply Voltage , Single/Dual (±) ±3V ~ 8V
Mounting Style Through Hole
Manufacturer Package 8-DIP
Supplier Device Package 8-PDIP
Family Part Number TL026
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1267798-TL026CP
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TL026CP CAD Model

Description

Product Overview: TL026CP from Texas Instruments

The TL026CP is a high-performance, versatile operational amplifier (op-amp) designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This precision device is tailored for applications requiring high-speed signal processing, making it an excellent choice for a variety of electronic circuits.

Key Features

  • High Slew Rate: The TL026CP boasts a high slew rate, which allows it to respond quickly to changes in input signals, making it ideal for high-frequency applications.
  • Low Noise: Engineered for low noise operation, the TL026CP ensures a clean signal amplification with minimal distortion, crucial for audio and instrumentation applications.
  • Wide Bandwidth: With a wide bandwidth, this op-amp can handle a broad range of frequencies, accommodating a diverse set of applications from audio to data acquisition systems.
  • Differential Inputs: The inclusion of differential inputs provides improved noise rejection and allows for more flexible signal conditioning.
  • Stable Operation: The TL026CP is designed for stability under a variety of load conditions, ensuring reliable performance across different use cases.

Applications

The versatility of the TL026CP allows it to be used in multiple applications including:

  • Audio processing and amplification
  • Active filters and oscillators
  • Analog to digital converters
  • Signal conditioning
  • Medical instrumentation
  • Telecommunications

Technical Specifications

The TL026CP comes in a PDIP-8 package and operates over a wide range of power supply voltages. Its specifications include a typical input noise voltage of 15 nV/√Hz and a wide operating temperature range, ensuring adaptability to various environmental conditions.

Quality and Reliability

As with all Texas Instruments products, the TL026CP is built to high standards of quality and reliability. Customers can expect consistent performance and durability from this op-amp, backed by Texas Instruments' commitment to excellence in engineering and manufacturing.

You May Also Be Interested in

Intersil
VIDEO AMPLIFIER
Lowest to $135.4353
Maxim Integrated
TWO-CHANNEL TRIPLE VIDEO BUFFER
Lowest to $4.8395
NXP / Nexperia
IC AMP CATV 7-CATV MODULE / Video Amp 1 CATV 7-CATV Module
Need more? Email Us
National Semiconductor (TI)
VIDEO AMPLIFIER / Video Amp 2 Current Feedback 8-SOIC
Lowest to $4.0747
Maxim Integrated
IC VIDEO MUX AMP HS MULTI TQFN / Video Amp
Lowest to $3.2271
National Semiconductor (TI)
VIDEO AMPLIFIER, 3 CHANNEL
Lowest to $0.9976
National Semiconductor (TI)
VIDEO AMPLIFIER / Video Amp 2 Current Feedback 8-SOIC
Need more? Email Us
Texas Instruments
IC VIDEO BUFFER QUAD LP 14-SOIC
Need more? Email Us
Harris Corporation
VIDEO AMPLIFIER, 1 CHANNEL(S), C
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $1.9625 $51.0250
63+ $1.6103 $101.4489
97+ $1.5600 $151.3200
133+ $1.5097 $200.7901
172+ $1.4593 $250.9996
230+ $1.3084 $300.9320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,250 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess