EN
  • EN
  • DE

TPS40003

Part No TPS40003
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description LOW-INPUT VOLTAGE-MODE SYNCHRONOUS BUCK CONTROLLER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1272434-TPS40003
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS40003 CAD Model

Description

The TPS40003 from Texas Instruments is a versatile and efficient synchronous buck controller designed to manage low input voltage power supplies. This advanced controller is ideal for a wide range of applications, including distributed power systems, portable devices, and particularly for systems that require a low input voltage to generate a regulated output voltage.

Key Features

  • Wide Input Voltage Range: The TPS40003 operates with an input voltage range from 1.5V to 5.5V, making it suitable for low voltage applications, including those powered by Li-Ion batteries or 3.3V and 5V rails.
  • Adjustable Output Voltage: The output voltage can be adjusted down to 0.8V with a high accuracy of 1.5%, enabling precise voltage regulation for sensitive electronic components.
  • High Efficiency: With integrated synchronous rectification and a 95% duty cycle, the TPS40003 provides efficient power conversion, which is critical for extending battery life in portable applications.
  • Flexible Switching Frequency: The switching frequency is programmable from 100 kHz to 600 kHz, allowing designers to optimize the trade-off between efficiency and component size.
  • Integrated Features: The controller includes a 5A peak gate driver, soft start, and overcurrent protection, which enhance the reliability and longevity of the power supply.

Applications

  • Point of Load (POL) Power Supplies
  • Portable and Battery-Powered Equipment
  • FPGA and DSP Power Supplies
  • Memory, Logic, and Digital IC Supplies

The TPS40003 is presented in a compact package and is designed for easy implementation into a variety of power management solutions. Its comprehensive set of features ensures that it can meet the rigorous demands of modern electronic systems, providing a reliable and power-efficient solution for designers looking to maximize performance while minimizing power loss.

For detailed specifications, application notes, and support tools, visit the Texas Instruments website to access a wealth of resources that can assist in the integration of the TPS40003 into your design.

You May Also Be Interested in

Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.6518 $50.3842
46+ $2.1759 $100.0914
72+ $2.1079 $151.7688
99+ $2.0399 $201.9501
127+ $1.9719 $250.4313
170+ $1.7679 $300.5430
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess