EN
  • EN
  • DE

LT6558CDHC#PBF

Part No LT6558CDHC#PBF
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC AMP GENERAL PURPOSE 16DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2000844-LT6558CDHC#PBF
Win Source Part Number Cross
Manufacturer Analog Devices Inc.
Category Integrated Circuits (ICs) Linear Amplifiers Video Amps and Modules
Package Tube
Mounting Type Surface Mount
Package / Case 16-WFDFN Exposed Pad
Supplier Device Package 16-DFN (5x3)
Base Product Number LT6558
Product Status Active
Ultra Librarian 3D Model Ultra Librarian LT6558CDHC#PBF CAD Model

Description

The LT6558CDHC#PBF is a high-performance triple video amplifier from Analog Devices Inc., designed to address the demanding requirements of high-speed video and communications applications. This amplifier is notable for its high-speed operation, low distortion, and wide bandwidth, making it an ideal choice for driving high-resolution video signals and ADCs in advanced video systems.

Key Features

  • High Speed: The LT6558 features a fast settling time and high slew rate, enabling it to handle rapid signal transitions with ease, which is critical for maintaining the integrity of video signals.
  • Low Distortion: With its low harmonic distortion, the amplifier ensures that the video output remains true to the original signal, providing clear and accurate image reproduction.
  • Wide Bandwidth: The amplifier's wide bandwidth supports a broad range of video frequencies, accommodating various video standards and ensuring compatibility with high-definition and high-resolution video formats.
  • Adjustable Gain: Users can set the gain of the amplifier to match the requirements of their specific application, providing flexibility and control over signal amplification.
  • Power Efficiency: The LT6558 is designed to operate with a low supply current, which helps to minimize power consumption and heat generation within the system.

Applications

The LT6558CDHC#PBF is well-suited for a variety of applications, including:

  • High-resolution video systems
  • Video broadcasting equipment
  • Professional video cameras and recording equipment
  • Video signal routing and switching
  • Analog-to-digital converter (ADC) drivers
  • Medical imaging systems

Product Specifications

Parameter Value
Part Number LT6558CDHC#PBF
Manufacturer Analog Devices Inc.
Amplifier Type Triple Video Amplifier
Supply Voltage 5V (Typical)
Operating Temperature -40°C to +85°C
Package / Case DHC-16

For those looking to integrate high-speed video amplification into their designs, the LT6558CDHC#PBF from Analog Devices Inc. offers a compelling combination of performance, versatility, and reliability.

You May Also Be Interested in

Analog Devices Inc.
IC VIDEO OPAMP DUAL LP 8-SOIC
Lowest to $18.9180
Texas Instruments
Need more? Email Us
Intersil
IC AMP VIDEO 125MHZ QUAD 20DIP
Need more? Email Us
Analog Devices Inc.
SD Video Filter Amplifiers
Lowest to $1.3350
Intersil
IC OPAMP DUAL 125MHZ VIDEO 8SOIC
Lowest to $11.5187
Intersil
IC AMP VIDEO 100MHZ CFB 8-SOIC
Lowest to $2.8889
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $1.2392
Texas Instruments
IC AGC AMP TV TUNER SYST 8VSSOP
Lowest to $0.2403

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess