Products specifications Report Issue?

Categories Connectors, Interconnects
Manufacturer TE Connectivity AMP Connectors
Packaging Bulk
Connector Type Housing for Female Blade Sockets
Connector Style Multi-Beam
Number of Positions 3 (Power)
Number of Rows 1
Mounting Style Panel Mount
Connector Usage Receptacle
Features Guide Pin
Color Black
Note Contacts Not Included
Manufacturer Pack Quantity 240
MSL Level 1 (Unlimited)
Win Source Part Number 1121390-1600606-2
Manufacturer Homepage www.te.com/usa-en/home.html
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 1600606-2 CAD Model

Description

TE Connectivity AMP Connectors presents a versatile and reliable connector housing for female blade sockets.

  • Power Positions: 3
  • Mounting Type: Panel Mounted
  • Features: Guide Pin
  • Style: Multi-Beam
  • Connector Usage: Receptacle
  • Rows: 1
  • Packaging: Bulk
  • Color: Black
  • Manufacturer Pack Quantity: 240
  • MSL Level: 1 (Unlimited)
  • Contacts: Not Included

You May Also Be Interested in

Molex, LLC
1.85mm by 1.85mm (.073 by .073") Pitch 4-Pair GbX Backplane Connector System, Power Module
Need more? Email Us
ECAD model for 75341-7676
TE Connectivity
CONN GUIDE MODULE KEYED 3POS
Need more? Email Us
ECAD model for 5120913-3
HARTING
CONTACT SOCKET SIGNAL 20-28AWG
Need more? Email Us
ECAD model for 02050001512
TE Connectivity
CONN PLUG HSG DRAWER 16POS BLUE
Need more? Email Us
ECAD model for 172059-3
TE Connectivity
CONTACT SOCKET POWER 12AWG GOLD
Need more? Email Us
ECAD model for 6648237-1
TE Connectivity
CONN 20POS BLUE PNL MNT
Need more? Email Us
ECAD model for 201356-3
TE Connectivity
CONN 14POS BLACK PNL MNT
Need more? Email Us
ECAD model for 201355-1
TE Connectivity
CONTACT PIN POWER 10AWG SILVER
Need more? Email Us
ECAD model for 194189-8
TE Connectivity
CONN 6POS BLACK PNL MNT
Need more? Email Us
ECAD model for 202758-1

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.3634
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention