EN
  • EN
  • DE

AD810TRZ-EP

Part No AD810TRZ-EP
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC AMP VIDEO 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2000245-AD810TRZ-EP
Win Source Part Number Cross
Manufacturer Analog Devices Inc.
Category Integrated Circuits (ICs) Linear Amplifiers Video Amps and Modules
Package Tube
Operating Temperature Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number AD810
Product Status Active
Applications Video
Ultra Librarian 3D Model Ultra Librarian AD810TRZ-EP CAD Model

Description

AD810TRZ-EP Operational Amplifier

The AD810TRZ-EP is a high-performance, precision operational amplifier from Analog Devices Inc., designed to address a wide range of applications that require accurate signal conditioning, high speed, and robust reliability. This component is part of the company's Enhanced Products (EP) series, which are specifically engineered to meet the stringent requirements of military, aerospace, and industrial markets.

Key Features:

  • High Speed: The AD810TRZ-EP boasts a slew rate of 170 V/µs and a gain bandwidth product of 65 MHz, making it ideal for high-speed amplification and dynamic signal processing.
  • Low Distortion: With its low harmonic distortion, this operational amplifier ensures signal integrity and fidelity, crucial for precision instrumentation and audio applications.
  • Flexible Power Supply: The device operates from a single supply voltage ranging from +5 V to +12 V or dual supplies of ±2.5 V to ±6 V, providing design versatility.
  • Robust EP Design: The AD810TRZ-EP is part of the EP portfolio, which guarantees performance over a temperature range of -55°C to +125°C and includes additional quality and reliability features.

Applications:

  • Defense and Aerospace Systems
  • High-Performance Audio Processing
  • Test and Measurement Equipment
  • Medical Imaging Systems
  • Professional Video Electronics

The AD810TRZ-EP's combination of speed, precision, and robustness makes it a go-to solution for systems where performance cannot be compromised. Its adherence to the EP standards ensures that each device meets the rigorous quality and reliability specifications required for mission-critical applications.

Quality and Reliability:

Analog Devices Inc. is renowned for its commitment to quality, and the AD810TRZ-EP is no exception. It undergoes stringent testing protocols and is manufactured with the highest standards to ensure it meets the reliability demands of the most challenging environments.

For detailed specifications, application notes, and support resources, engineers and designers are encouraged to consult the manufacturer's datasheet and product support documentation.

You May Also Be Interested in

Texas Instruments
IC R-R OUT VIDEO AMP HS SOT23-5
Lowest to $0.9834
Texas Instruments
TFT 18 Gamma Buffer + VCOM Driver + Voltage Reference | IC BUFFER+VCOM+VREF 18CH 48TSSOP
Lowest to $7.6208
Intersil
IC OPAMP DUAL 125MHZ VIDEO 8SOIC
Lowest to $11.5187
Intersil
IC OPAMP CFA 330MHZ LP 8-SOIC
Need more? Email Us
Intersil
IC AMP VIDEO 125MHZ QUAD 20DIP
Need more? Email Us
Analog Devices Inc.
High Speed, Video Difference Amplifier
Lowest to $25.4234
Texas Instruments
IC VIDEO AMP RR-OUT HS 14-HTSSOP
Need more? Email Us
Intersil
IC AMP VIDEO 100MHZ CFB 8-SOIC
Lowest to $2.8889
Texas Instruments
IC AGC AMP FOR TV TUNER 8VSSOP
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess