EN
  • EN
  • DE

770052-1

Part No 770052-1
Manufacturer TE Connectivity
Catalog Rectangular Connectors
Description CONN RCPT HSG 6POS / 6 Rectangular Connectors - Housings Receptacle, Rear Section White
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Rectangular Connectors>Rectangular Connector Housings
Manufacturer TE Connectivity AMP Connectors
Packaging Bulk
Connector Type Receptacle, Rear Section
Contact Type Male or Female
Number of Positions 6
Number of Rows 3
Row Spacing 0.250" (6.35mm)
Mounting Free Hanging (In-Line)
Contact Termination Crimp
Fastening Type Latch Lock
Color White
Note Contacts Not Included
Base Product Number 770052
RoHS Status RoHS Compliant
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8538.90.6000
Other Part Number 770052-1-ND,A25198
Standard Package 1
Win Source Part Number 1334304-770052-1
Ultra Librarian 3D Model Ultra Librarian 770052-1 CAD Model

Description

The 770052-1 is a rectangular connector manufactured by TE Connectivity. These connectors are designed to provide reliable and durable connections for a wide range of applications, including signal, power, and data transmission. They are commonly used in industrial equipment, telecommunications systems, and consumer electronics.

Applications

  • Industrial automation equipment
  • Telecommunications infrastructure
  • Consumer electronics devices
  • Data communication systems
  • Automotive electronics

Features

  • Durable construction: Ensures reliable performance in harsh environments.
  • Multiple contact positions: Provides flexibility for various signal and power configurations.
  • Polarization features: Prevents mismating and ensures proper connection.
  • Various mounting options: Offers versatility for different installation requirements.
  • High-density packaging: Maximizes connection density in a compact space.

Benefits

  • Reliable connections: The durable construction and robust design ensure consistent and dependable performance.
  • Versatile connectivity: Multiple contact positions and configurations allow for flexible signal and power routing.
  • Easy installation: Polarization features and various mounting options simplify the installation process.
  • Space-saving design: High-density packaging maximizes connection density in a compact space, optimizing board layout.
  • Improved system performance: Reliable connections minimize signal loss and ensure optimal system performance.

Technical Specifications

Specifications for the 770052-1 include the number of contact positions, contact material, current rating, voltage rating, insulation resistance, and operating temperature range. It's crucial to consult the official TE Connectivity datasheet for precise specifications, including dimensions, mating compatibility, and any relevant application notes. The housing material is typically a durable plastic, and the contacts are often gold-plated for corrosion resistance and improved conductivity.

In summary, the 770052-1 from TE Connectivity is a reliable and versatile rectangular connector suitable for a wide range of applications. Its durable construction, multiple contact positions, and easy installation make it a valuable component in modern electronic systems.

You May Also Be Interested in

CJT Connectors
Connector Header 3 position 2mm Pitch
Lowest to $0.0271
JST Sales America Inc.
Connector Header 8 position 2.5mm Pitch 3A Through Hole -25℃~+85℃
Lowest to $0.2620
Connfly Electronic Co., Ltd.
Connector Header 96 position Through Hole
Lowest to $1.7842
Molex, LLC
Connector Header 4 position 3.96mm Pitch
Lowest to $0.2288
CJT Connectors
Connector Header 2 position 3.96mm Pitch
Lowest to $0.0498
Molex, LLC
76866-1011 Molex I/O Connectors iPass Plus HD Cage& Rec 1x1 0.76AuSn 12G datasheet, inventory, & pricing.
Need more? Email Us
CJT Connectors
2 10P -40℃~+105℃ 2mm 5 2A 250V 2x5P Through Hole,P=2mm Headers, Male Pins RoHS
Lowest to $0.4102
CJT Connectors
1 2P -40℃~+105℃ 10mm 2 50A 600V 1x2P 5mm Through Hole,P=10mm Headers, Male Pins RoHS
Lowest to $4.3017
CJT Connectors
Connector Header 3 position 2.54mm Pitch
Lowest to $0.1310

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess