Products specifications Report Issue?

Reference Date Code 1247+
Reference case SOP18
Manufacturer Rohm Semiconductor
Manufacturer Homepage www.rohm.com
Win Source Part Number 717919-BD9285FCS-GE2
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BD9285FCS-GE2 CAD Model

Description

The BD9285FCS-GE2 is a power management integrated circuit (PMIC) manufactured by Rohm Semiconductor. This highly integrated chip is designed to provide efficient power solutions for a variety of applications, specifically targeting LCD panels used in various electronic devices. It integrates multiple power rails and control functions into a single package, optimizing space and simplifying the overall design process.

Applications

  • LCD Panels (TVs, Monitors, Laptops)
  • Automotive Displays
  • Industrial Displays
  • Tablets
  • Portable DVD Players

Features

  • Multiple Output Channels: Integrates several DC-DC converters and LDO regulators to provide the necessary voltage rails for LCD panels.
  • High Efficiency: Utilizes advanced switching techniques to minimize power loss and improve overall efficiency.
  • Built-in Protection Circuits: Includes overvoltage protection (OVP), overcurrent protection (OCP), and thermal shutdown to ensure safe and reliable operation.
  • Dimming Control: Supports various dimming methods, such as PWM dimming, to adjust the brightness of the LCD panel.
  • Boost Converter: Integrated boost converter to generate the required voltage for the LCD backlight.
  • Short Circuit Protection: Protects the device and the load from damage in case of a short circuit.

Benefits

  • Reduced Component Count: Integrates multiple power management functions into a single chip, reducing the number of external components required.
  • Improved Power Efficiency: Minimizes power loss and reduces heat generation, leading to longer battery life in portable devices.
  • Enhanced System Reliability: Built-in protection circuits prevent damage from electrical faults and thermal overload.
  • Simplified Design Process: Integrated functions and compact package streamline the design process.
  • Optimized for LCD Panels: Designed specifically to meet the power requirements of LCD panels, ensuring optimal performance.
  • Cost-Effective Solution: Reduces overall system cost by integrating multiple functions into a single chip.

Additional Details

The BD9285FCS-GE2 is typically supplied in a compact surface-mount package. It is designed to operate over a wide input voltage range, making it suitable for various power sources. The specific output voltage and current ratings of each channel, as well as other technical specifications, are available in the Rohm Semiconductor datasheet for this product. This IC plays a critical role in ensuring the stable and efficient operation of LCD panels in a wide range of electronic devices.

You May Also Be Interested in

TE Connectivity
THIS DRAWING IS A CONTROLLED DOCUMENT. | CONN RCPT 20POS 0.1 TIN SMD
Need more? Email Us
ECAD model for 9-2178711-0
Toshiba Semiconductor and Storage
TRANSISTOR (SWITCHING REGULATOR AND HIGH VOLTAGE, HIGH SPEED DC-DC CONVERTER APPLICATIONS)
Need more? Email Us
ECAD model for 2SC2792
NXP / Nexperia
Triple 3-input NAND gate
Need more? Email Us
ECAD model for 74LVC10ADB
NXP / Nexperia
20-bit buffer/line driver, non-inverting,with 30ohm termination resistors (3-State)
Need more? Email Us
ECAD model for 74ALVCH162827DGG
NXP / Nexperia
3.3V Octal transceiver/register, non-inverting 3-State
Need more? Email Us
ECAD model for 74LVT652PW
Sanken
Silicon NPN Triple Diffused Planar Transistor(Switching Regulator and General Purpose)
Need more? Email Us
ECAD model for 2SC3831
Analog Devices Inc.
1.6 V, Micropower 12-/10-/8-Bit ADCs | IC ADC 12BIT SAR 8MSOP
Lowest to $14.2758
ECAD model for AD7466BRMZ
Solid State Optronic
Dual 1 Form A Solid State Relay
Need more? Email Us
ECAD model for AD4C311
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $20.4353
ECAD model for ADV7120KSTZ50

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.2346
ECAD model for FT230XQ-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.6046
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention