EN
  • EN
  • DE

AME88051EGT

Part No AME88051EGT
Manufacturer Analog Microelectronics
Catalog Hard To Find
Description 600mA CMOS LDO
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Analog Microelectronics
Win Source Part Number 1144391-AME88051EGT
Manufacturer Homepage www.ame.com.tw/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AME88051EGT CAD Model

Description

The AME88051EGT is a voltage regulator manufactured by Analog Microelectronics. These regulators are designed to maintain a stable output voltage, ensuring consistent performance even with variations in input voltage or load conditions. The AME8805 series is known for its efficiency and reliability in power management applications.

Applications:

  • Mobile Computing: Powers components in laptops, notebooks, and tablet computers.
  • IoT Devices: Used in various Internet of Things devices requiring stable power.
  • Automotive Electronics: Provides stable voltage in automotive control systems.
  • Industrial Automation: Regulates voltage in industrial control and monitoring equipment.
  • Medical Devices: Ensures reliable power in portable medical instruments.

Features:

  • High Efficiency: Minimizes power loss during voltage regulation, improving energy efficiency.
  • Current Limiting: Limits the output current to prevent damage from overloads.
  • Undervoltage Lockout: Prevents operation when the input voltage is too low, protecting the device.
  • Soft-Start: Gradually increases the output voltage to reduce inrush current.
  • Wide Operating Temperature Range: Functions reliably in a wide range of environmental conditions.

Benefits:

  • Extended Battery Life: High efficiency results in longer battery life for portable devices.
  • Robust Protection: Current limiting and undervoltage lockout protect the regulator and connected components.
  • Reduced Inrush Current: Soft-start feature minimizes stress on power components during startup.
  • Reliable Operation: Wide operating temperature range ensures reliable performance in various environments.
  • Stable Power Supply: Provides a stable and consistent voltage supply for sensitive electronic circuits.

Additional Details:

The AME88051EGT is designed to provide a stable and reliable power source, making it suitable for a wide range of electronic devices and applications. The high efficiency and comprehensive protection features ensure optimal performance and longevity. Detailed specifications, including input voltage range, output voltage, output current, and operating temperature range, can be found in the product datasheet provided by Analog Microelectronics.

The soft-start feature is particularly useful in systems with capacitive loads, where inrush current can be a significant concern. The wide operating temperature range makes it a robust choice for applications in harsh environments, such as automotive and industrial settings. The stable power output provided by the AME88051EGT ensures the proper functioning of sensitive electronic components, contributing to the overall reliability of the electronic system.

You May Also Be Interested in

Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
Analog Devices Inc.
SHARC Processor
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess