The MCA1-928-1+ is a MMIC (Monolithic Microwave Integrated Circuit) amplifier from Mini-Circuits. It is a wideband amplifier designed for various RF and microwave applications. This amplifier provides a high gain with excellent linearity and low noise figure, making it suitable for both receiver and transmitter chains.
Applications:
- RF Receivers
- RF Transmitters
- Test and Measurement Equipment
- Communication Systems
- Radar Systems
Features:
- Wideband Amplifier
- High Gain
- Low Noise Figure
- Excellent Linearity
- Unconditionally Stable
- Surface Mount Package
Benefits:
- Increased Signal Strength: Provides high gain for improved signal reception and transmission.
- Reduced Noise: Low noise figure enhances signal-to-noise ratio.
- Improved Signal Quality: Excellent linearity minimizes distortion.
- Stable Operation: Unconditionally stable design ensures reliable performance.
- Compact Design: Surface mount package saves board space.
Technical Specifications:
The MCA1-928-1+ typically operates over a frequency range of 0.4 to 9 GHz. It has a typical gain of 15 dB. The noise figure is typically 3.5 dB. The P1dB output power is typically 13 dBm. Detailed electrical characteristics, S-parameters, and application circuits are available in the device datasheet.