EN
  • EN
  • DE

EL4331CSZ

Part No EL4331CSZ
Manufacturer Elantec
Catalog Linear - Amplifiers - Video Amps and Modules
Description ELANTEC BUFFER AMPLIFIER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules
Mfr Elantec
Series EL2270
Package Bulk
Product Status Obsolete
-3db Bandwidth 300 MHz
Slew Rate 400V/µs
Current - Supply 5 mA
Current - Output / Channel 45 mA
Voltage - Supply, Single/Dual (±) 5V
Mounting Type Surface Mount
Supplier Device Package 16-SOP
Standard Package 65 pcs
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 118258-EL4331CSZ
Ultra Librarian 3D Model Ultra Librarian EL4331CSZ CAD Model

Description

EL4331CSZ - High-Performance Video Amplifier

The EL4331CSZ perfects its video amplification capabilities in compact consumer electronics while retaining the high-performance standards needed for commercial solutions.

  • Applications:
    • Consumer Electronics
    • Video Conferencing Systems
    • Multimedia Players
    • Graphic Processing Units
  • Features and Benefits:
    • Controlled Bandwidth: Ensures precision in modulation and video distribution.
    • Enhanced Gain Accuracy: Ensures minimal loss in amplification processes.
    • Energy Efficient Design: Offers lower power consumption without sacrificing performance.
  • Additional Details:
    • Thermal Management: Optimized for peak performance under varying temperature conditions.
    • Quality Assurance: Each unit thoroughly tested for optimal reliability.

You May Also Be Interested in

National Semiconductor (TI)
VIDEO AMPLIFIER / Video Amp 2 Current Feedback 8-SOIC
Need more? Email Us
Renesas Electronics America
IC AMP TFT-LCD 20HTSSOP / Video Amp 6 TFT-LCD Panels: Gamma Buffer, VCOM Driver 20-HTSSOP
Need more? Email Us
Renesas Electronics America
IC AMP MPLEX AMP 14SOIC
Need more? Email Us
Maxim Integrated
TWO-CHANNEL TRIPLE VIDEO BUFFER
Lowest to $4.8395
Intersil
VIDEO AMPLIFIER
Lowest to $135.4353
Maxim Integrated
IC RGB SWITCH 24 DIP
Need more? Email Us
Maxim Integrated
IC AMP MPLEX AMP 16SOIC
Need more? Email Us
Maxim Integrated
IC AMP RECEIVER 16SOIC
Lowest to $1.1608
National Semiconductor (TI)
OPERATIONAL AMPLIFIER
Lowest to $2.6346

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.8725 $62.9800
18+ $6.4588 $116.2584
28+ $6.2578 $175.2184
39+ $6.0557 $236.1723
50+ $5.8535 $292.6750
67+ $5.2483 $351.6361
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,300 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess