Products specifications

Category Connectors, Interconnects>Pluggable Connectors
Mfr TE Connectivity AMP Connectors
Series EVERCLEAR
Package Tape & Reel (TR),Cut Tape (CT)
Connector Style Receptacle
Connector Type SAS, Mini
Number of Positions 36
Mounting Type Surface Mount, Right Angle
Termination Solder
Features Board Guide, Keyed
Contact Finish Gold
Contact Finish Thickness 30.0µin (0.76µm)
Base Product Number 1888019
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8536.69.4040
Other Names 18880196,A98569TR,2266-1888019-6,-1888019-6-CSI,A98569CT,-1888019-6-SI
Standard Package 125
Win Source Part Number 999930-1888019-6
Ultra Librarian 3D Model Ultra Librarian 1888019-6 CAD Model

Description

The TE Connectivity AMP Connectors 1888019 is a pluggable connector that comes with 36 positions.

  • Manufacturer: TE Connectivity AMP Connectors
  • Positions: 36
  • Connector Type: SAS, Mini
  • Termination: Solder
  • Contact Finish: Gold
  • Contact Finish Thickness: 30.0μin (0.76μm)
  • Features: Board Guide, Keyed
  • Packaging: Tape & Reel (TR), Cut Tape (CT)
  • Connector Style: Receptacle
  • Standard Package: 125
  • Mounting: Surface Mount, Right Angle
  • ECCN: EAR99
  • HTSUS: 8536.69.4040

You May Also Be Interested in

Molex, LLC
CONN PCI 16X RCPT CAGE 136P RA
Need more? Email Us
ECAD model for 0755810002
TE Connectivity
CONN SFP+ RCPT W/CAGE 2X1 40P RA
Lowest to $9.8902
ECAD model for 2007492-5
TE Connectivity
CONN IND MINI I HEADER 8P RA SMD / 8 Position Industrial Mini, Type I Header Connector Solder Surface Mount, Right Angle
Lowest to $2.3532
ECAD model for 2294415-1
Amphenol
CONN SATA RCPT 22POS SLD R/A SMD
Lowest to $5.8496
ECAD model for 10031569-012TRLF
TE Connectivity
CONN SFP CAGE 1X4 PRESS-FIT R/A
Lowest to $29.3234
ECAD model for 1658744-1
Amphenol
12G SAS RA PLUG / 29 Position SAS Header Connector Solder Surface Mount, Right Angle
Need more? Email Us
ECAD model for 10129900-001TRLF
TE Connectivity
CONN SFP+ CAGE 1X6 PRESS-FIT R/A
Need more? Email Us
ECAD model for 2007169-1
Amphenol FCI
CONN MINI HD SAS RCP CAGE 16P RA / Mini-SAS HD Next generation SAS storage interface
Lowest to $7.6364
ECAD model for 10112632-101LF
Molex, LLC
CONN MINI SAS RCP 68P SLD RA SMD
Need more? Email Us
ECAD model for 0757830334

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1689
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $39.8016
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.7542
ECAD model for SSD1963QL9
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $7.9279 $71.3511
20+ $6.5050 $130.1000
31+ $6.3017 $195.3527
43+ $6.0985 $262.2355
55+ $5.8951 $324.2305
74+ $5.2853 $391.1122
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 500 pieces
MOQ: 9 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention