EN
  • EN
  • DE

AME1300BEQA300Z

Part No AME1300BEQA300Z
Manufacturer Analog Microelectronics
Catalog Hard To Find
Description 300mA CMOS LDO with RESET Function
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Microelectronics
Win Source Part Number 1144306-AME1300BEQA300Z
Manufacturer Homepage www.ame.com.tw/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AME1300BEQA300Z CAD Model

Description

The AME1300BEQA300Z is a precision analog pressure sensor manufactured by Analog Microelectronics. These sensors are designed to provide accurate and reliable pressure measurements for a wide range of applications. Known for their high sensitivity and stability, they are suitable for demanding industrial and automotive environments.

Applications:

  • Automotive brake systems (ABS)
  • HVAC systems (Heating, Ventilation, and Air Conditioning)
  • Industrial process control
  • Medical equipment (e.g., ventilators, pressure monitors)
  • Pneumatic systems

Features:

  • High Accuracy: Provides precise pressure measurements with minimal error.
  • Stable Performance: Maintains consistent performance over a wide temperature range.
  • Analog Output: Linear analog voltage output proportional to pressure.
  • Compact Size: Small form factor allows for easy integration into various systems.
  • Robust Design: Designed to withstand harsh environmental conditions, including temperature extremes and vibrations.
  • Calibrated and Compensated: Each sensor is calibrated and temperature-compensated for optimal performance.

Benefits:

  • Precise Measurements: Ensures accurate and reliable pressure readings, improving system performance.
  • Reliable Operation: Provides consistent performance in demanding environments, reducing downtime.
  • Easy Integration: The analog output simplifies interfacing with microcontrollers and other electronic systems.
  • Long-Term Stability: Maintains its accuracy and performance over extended periods, reducing the need for recalibration.
  • Cost-Effective: Offers a balance of performance and cost, making it suitable for a wide range of applications.

Technical Specifications:

Pressure Range: Varies depending on the specific configuration (check datasheet for details)
Accuracy: Typically ±1% of full scale (check datasheet for details)
Output Type: Analog voltage<br> Operating Temperature: -40°C to +125°C (check datasheet for details)
Supply Voltage: Typically 5V DC (check datasheet for details)
Package: Various package options available (check datasheet for details)

The AME1300BEQA300Z is a high-quality pressure sensor designed for applications requiring accurate and reliable pressure measurements. Its robust design and stable performance make it suitable for demanding industrial and automotive environments.

You May Also Be Interested in

Analog Devices Inc.
SHARC Processor
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess