Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1141891-ADS7829I
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADS7829I CAD Model

Description

The ADS7829I from Texas Instruments is a high-performance, 12-bit analog-to-digital converter (ADC) designed for precision data acquisition and control systems. This compact and efficient ADC is an ideal choice for a wide range of applications, including industrial process control, medical instrumentation, and battery-powered devices.

Key Features

  • Resolution: 12-bit SAR ADC offering fine detail in measurement.
  • Sampling Rate: Capable of up to 2 MSPS, enabling rapid data acquisition.
  • Input Range: Supports a wide input range, making it versatile for various signal types.
  • Interface: Features a high-speed SPI-compatible serial interface for easy integration into digital systems.
  • Low Power Consumption: Ideal for power-sensitive applications with a power-down feature that reduces current consumption.
  • Package: Available in a compact QFN-10 package, saving space on PCB designs.

Performance and Quality

The ADS7829I is engineered to deliver high accuracy and low noise performance, ensuring reliable data conversion even in the most demanding environments. Its inherent versatility allows for single-ended or differential input configurations, providing flexibility to designers.

Easy Integration

Integrating the ADS7829I into your design is straightforward thanks to its SPI-compatible interface, which is widely used in the industry. This feature enables easy communication with microcontrollers and digital signal processors, facilitating rapid development and deployment of systems utilizing this ADC.

Applications

With its robust feature set, the ADS7829I is suitable for a variety of applications, including:

  • Portable Instrumentation
  • Medical Monitoring Devices
  • Data Acquisition Systems
  • Industrial Process Controls
  • Battery-Powered Devices

Whether you're designing a sophisticated medical device or a simple battery-powered sensor, the ADS7829I offers the precision, speed, and reliability needed to meet your ADC requirements.

You May Also Be Interested in

Vishay
Optocoupler with Phototransistor Output
Need more? Email Us
ECAD model for 4N25GV
Fairchild/ON Semiconductor
Low Voltage Hex Inverter with 5V Tolerant Schmitt Trigger Inputs
Need more? Email Us
ECAD model for 74LCX14
Analog Power
N-Channel 20-V (D-S) MOSFET
Need more? Email Us
ECAD model for AM60N02-09D
NXP / Nexperia
Octal transceiver with direction pin; 30 ohm series termination resistors; 5 V input/output tolerant; 3-state
Lowest to $2.4371
ECAD model for 74LVC2245ABQ
NXP / Nexperia
Dual JK flip-flop with reset; negative-edge trigger
Lowest to $0.1695
ECAD model for 74HC107
Toshiba Semiconductor and Storage
NPN EPITAXIAL TYPE (HIGH CURRENT SWITCHING APPLICATIONS)
Lowest to $1.0274
ECAD model for 2SC3710
Analog Devices Inc.
Single-Phase Energy Measurement IC with 8052 MCU, RTC, and LCD Driver | IC ENERGY METER MCU 16K 64LQFP
Need more? Email Us
ECAD model for ADE7569ASTZF16
Analog Devices Inc.
8 MHz Rail-to-Rail Operational Amplifiers
Lowest to $5.8152
ECAD model for AD8529ARM
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $20.4353
ECAD model for ADV7120KSTZ50

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.6288 $53.4016
16+ $6.2595 $100.1520
25+ $6.0639 $151.5975
35+ $5.8683 $205.3905
45+ $5.6727 $255.2715
59+ $5.0859 $300.0681
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 27,000 pieces
MOQ: 7 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention