Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Analog Switches - Special Purpose
Mfr Rohm Semiconductor
Package Tape & Reel
Applications USB
Switch Circuit DPDT
Number of Channels 2
On-State Resistance (Max) 5Ohm (Typ)
Voltage - Supply, Single (V+) 3V ~ 5.5V
Features USB 2.0
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 11-UFBGA, CSPBGA
Supplier Device Package UCSP50L1C
Base Product Number BD11670
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Other Names BD11670GWL-E2DKR,BD11670GWL-E2CT,BD11670GWL-E2TR
Standard Package 3,000
Win Source Part Number 1198533-BD11670GWL-E2
Ultra Librarian 3D Model Ultra Librarian BD11670GWL-E2 CAD Model

Description

The BD11670GWL-E2 from Rohm Semiconductor is a high-quality electronic component that is suitable for various USB applications.

  • Manufacturer: Rohm Semiconductor
  • USB Standard: USB 2.0
  • Package: Tape & Reel
  • Package/Case: 11-UFBGA, CSPBGA
  • Supplier Device Package: UCSP50L1C
  • Win Source Part Number: 1198533-BD11670GWL-E2

You May Also Be Interested in

Maxim Integrated
Analog Switch Dual SPST/Dual SPDT 16-Pin QSOP / IC AUD/VID SWITCH IC2 SER 16QSOP
Need more? Email Us
ECAD model for MAX4562CEE+
Maxim Integrated
IC JTAG MUX/SWITCH 144-LQFP / Multiplexer 3.3V 144-Pin LQFP EP
Need more? Email Us
ECAD model for DS26900LN+
Maxim Integrated
Analog Switch Dual SPDT 16-Pin QSOP / IC VIDEO SWITCH DUAL SPDT 16QSOP
Need more? Email Us
ECAD model for MAX4547CEE+
ON Semiconductor
3:1 High-Speed USB Multiplexer and Hub Routing Switch | IC USB MUX/SWITCH 16UMLP
Lowest to $1.2733
ECAD model for FSUSB73UMX
Microchip Technology
Low Charge Injection 8-Channel High Voltage Analog Switches | IC ULTRASOUND SWITCH 1:1 28PLCC
Lowest to $45.3741
ECAD model for HV20220PJ-G
Intersil
IC VIDEO CROSSPOINT SWITCH 14DIP / Analog Video 400MHz 4 x 1 14-Pin PDIP Tube
Need more? Email Us
ECAD model for HA4314BCPZ
Maxim Integrated
Analog Switch Quad SPDT 16-Pin TQFN EP / IC SWITCH QUAD SPDT 16TQFN
Need more? Email Us
ECAD model for MAX4910ETE+
Maxim Integrated
Analog Multiplexer Dual 4:1 28-Pin SSOP / IC RF/VIDEO MUX DUAL 4CH 28-SSOP
Lowest to $18.0425
ECAD model for MAX4588CAI+
Maxim Integrated
Analog Audio/Video 4 x 2 28-Pin SSOP / IC CROSSPOINT SWITCH DUAL 28SSOP
Need more? Email Us
ECAD model for MAX4550CAI+

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention