EN
  • EN
  • DE

MAX4910ETE+

Part No MAX4910ETE+
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches - Special Purpose
Description Analog Switch Quad SPDT 16-Pin TQFN EP / IC SWITCH QUAD SPDT 16TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Applications Audio
Switch Circuit SPDT
Number of Channels 4
On-State Resistance (Maximum) 750 mOhm
Operating Supply Voltage 1.8 V ~ 5.5 V
Features Break-Before-Make, Clickless
Operating Temperature Range -40°C ~ 85°C (TA)
Package 16-WFQFN Exposed Pad
Manufacturer Package 16-TQFN-EP (3x3)
Win Source Part Number 786396-MAX4910ETE+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX4910
Introduction Date October 15, 2008
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MAX4910ETE+ CAD Model

Description

MAX4910ETE+ from Maxim Integrated

The MAX4910ETE+ is a high-performance, low-voltage, quad, SPST (single-pole, single-throw) analog switch from Maxim Integrated, designed to deliver exceptional signal integrity and integration for a wide range of applications. This versatile component is optimized for use in portable consumer electronics, audio and video signal routing, and other applications that require high-speed, low-distortion switching.

Key Features

  • Low Voltage Operation: The MAX4910ETE+ operates at a single supply voltage ranging from +1.6V to +3.6V, making it ideal for battery-powered devices and applications requiring low power consumption.
  • High Bandwidth: With a high bandwidth of 200MHz, this analog switch can handle fast signal transitions, ensuring minimal signal degradation and high fidelity in audio and video applications.
  • Low Distortion: The device boasts low harmonic distortion, which is critical in maintaining the integrity of the original signal, especially in high-end audio applications.
  • Low On-Resistance: The on-resistance of the MAX4910ETE+ is typically 0.5Ω, which contributes to its low insertion loss and efficient signal transmission.
  • High Off-Isolation: Off-isolation of -75dB at 1MHz minimizes crosstalk between channels when the switch is in the off state, preserving signal clarity.
  • ESD Protection: Integrated ESD protection circuitry guards the device against electrostatic discharges, enhancing its durability and reliability in harsh environments.
  • Compact Package: The component is available in a space-saving 16-pin TQFN package, which is suitable for high-density board designs.

Applications

  • Portable Audio/Video Players
  • Cellular Phones
  • Notebook Computers
  • Audio and Video Signal Routing
  • Communication Systems

The MAX4910ETE+ from Maxim Integrated offers a blend of performance and power efficiency, making it an excellent choice for designers looking to optimize their systems for both functionality and size. Its robust design and integrated protection features ensure long-term reliability, while its high-speed switching capabilities provide the precision required for today's sophisticated electronic devices.

You May Also Be Interested in

Fairchild/ON Semiconductor
VIDEO MULTIPLEXER / Video Switch IC 2 Channel 16-TSSOP
Lowest to $0.6537
Pericom
3.3V, 16-Bit to 8-Bit, Mux/DeMux Gigabit Ethernet LAN Switch with Single Enable
Need more? Email Us
Silicon Labs
IC SWITCH 8:1 105 OHM 16QFN / Switch IC 1 Channel 16-QFN (3x3)
Need more? Email Us
Maxim Integrated
IC VIDEO SWITCH QUAD SPST 20SSOP / Video Switch IC 4 Channel 20-SSOP
Lowest to $4.8972
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC SWITCH ANALOG SMD / Switch IC Channel
Lowest to $8.7595
Monolithic Power Systems Inc.
16-CHANNEL HIGH VOLTAGE ANALOG S
Lowest to $3.7338
Texas Instruments
USB TYPE C REDRIVER /MUX / USB Switch IC 4 Channel 40-WQFN (6x4)
Lowest to $11.9479
Broadcom Limited
PEX88048B0-2-DB / PCI Express® Switch IC Channel
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess