Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Panasonic Electronic Components
Packaging Bulk
Status Obsolete
Type Class AB
Output Type 2-Channel (Stereo)
Max Output Power x Channels at Load 15W x 2 at 8Ohm
Supply Voltage (V) 10V ~ 40V
Features Mute, Short-Circuit and Thermal Protection
Mounting Style Through Hole
Temperature Range - Operating -25°C ~ 80°C
Supplier Device Package 12-SIL
Manufacturer Package 12-SIP + Tab
Family Part Number AN5275
Manufacturer Pack Quantity 15
MSL Level 1 (Unlimited)
Win Source Part Number 1144620-AN5275
Manufacturer Homepage www.panasonic.com/industrial/
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AN5275 CAD Model

Description

The Panasonic Electronic Components AN5275 is a class AB integrated circuit that features mute, short-circuit, and thermal protection from Panasonic Electronic Components.

  • Output Channels: 2-Channel (Stereo)
  • Supply Voltage: 10V to 40V
  • Maximum Output Power: 15W x 2 @ 8Ohm
  • Product Status: Obsolete
  • Packaging: Bulk
  • Mounting Style: Through Hole
  • Popularity: Medium
  • Supply and Demand Status: Limited
  • Manufacturer Pack Quantity: 15
  • Case/Package: 12-SIP + Tab
  • Operating Temperature Range: -25°C to 80°C

You May Also Be Interested in

STMicroelectronics
IC AMP AUDIO PWR 32W MULTIWATT8
Need more? Email Us
ECAD model for TDA7261
NXP / Nexperia
IC AMP AUDIO PWR 8W STER 20TSSOP
Lowest to $9.1636
ECAD model for TDA1517ATW/N1,112
NXP / Nexperia
IC AMP AUDIO PWR 8W STER AB 9SIL
Need more? Email Us
ECAD model for TDA2615
NXP / Nexperia
IC AMP AUDIO 5.5W MONO AB 9SIL
Lowest to $4.0218
ECAD model for TDA7056B
NXP / Nexperia
IC AMP AUDIO PWR 60W STER 20HSOP
Need more? Email Us
ECAD model for TDA1565TH/N1
NXP / Nexperia
IC AMP AUDIO PWR 22W MONO 20HSOP
Need more? Email Us
ECAD model for TDA1519CTD/N3,112
NXP / Nexperia
IC AMP AUDIO 3W STER AB 8SOIC
Lowest to $1.6298
ECAD model for TDA1308T/N2,115
NXP / Nexperia
IC AMP AUDIO PWR 6W STER 18HDIP
Lowest to $1.8278
ECAD model for TDA1517P
NXP / Nexperia
IC AMP AUDIO PWR 22W STER 17SIL
Lowest to $5.6478
ECAD model for TDA1558Q

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention