EN
  • EN
  • DE

MAX4588CAI+

Part No MAX4588CAI+
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches - Special Purpose
Description Analog Multiplexer Dual 4:1 28-Pin SSOP / IC RF/VIDEO MUX DUAL 4CH 28-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Applications Video
Number of Channels 2
On-State Resistance (Maximum) 60 Ohm
Operating Supply Voltage 2.7 V ~ 12 V
Dual Voltage Supply ±2.7 V ~ 6 V
-3db Bandwidth 180MHz
Features Break-Before-Make, SPI, T-Switch Configration
Operating Temperature Range 0°C ~ 70°C (TA)
Package 28-SSOP (0.209", 5.30mm Width)
Manufacturer Package 28-SSOP
Win Source Part Number 786307-MAX4588CAI+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX4588
Introduction Date January 01, 1999
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MAX4588CAI+ CAD Model

Description

Maxim Integrated MAX4588CAI+ Product Overview

The MAX4588CAI+ from Maxim Integrated is a high-performance analog multiplexer that offers precision signal routing for your electronic designs. This device is particularly suited for applications that require low on-resistance, low crosstalk, and high off-isolation, making it an ideal choice for data acquisition systems, communication devices, and audio/video switching.

Key Features

  • Low On-Resistance: The MAX4588CAI+ boasts a low on-resistance of typically 100 ohms, ensuring minimal signal distortion and power loss across the switch.
  • Single +5V to +36V or Dual ±4.5V to ±20V Supply: This multiplexer operates on a versatile range of supply voltages, accommodating various system requirements.
  • Low Crosstalk and High Off-Isolation: With its design focused on signal integrity, the device minimizes interference between channels and isolates the off-channels effectively to prevent unintended signal leakage.
  • ESD Protection: The inputs and outputs are protected against electrostatic discharges, enhancing the durability and reliability of the component in harsh environments.
  • Bidirectional Signal Flow: The MAX4588CAI+ supports bidirectional signal flow, making it flexible for use in both multiplexing and demultiplexing applications.
  • 44-Pin SSOP Package: The device comes in a space-saving 44-pin SSOP package, suitable for compact PCB layouts.

Applications

  • Data Acquisition Systems
  • Audio/Video Signal Routing
  • Communication Devices
  • Test Equipment
  • Medical Equipment

The MAX4588CAI+ is a testament to Maxim Integrated's commitment to providing high-quality, precision-engineered components. Whether you're designing a sophisticated audio interface or a robust industrial control system, this analog multiplexer is engineered to deliver exceptional performance and reliability. Its combination of low on-resistance, high bandwidth, and ESD protection ensures that your signals are switched with utmost accuracy, making the MAX4588CAI+ a preferred choice for designers and engineers across various industries.

You May Also Be Interested in

Texas Instruments
TS5USBC400 / USB, UART Switch IC 2 Channel 12-DSBGA
Lowest to $0.5901
Texas Instruments
USB TYPE C REDRIVER /MUX / USB Switch IC 4 Channel 40-WQFN (6x4)
Lowest to $11.9479
STMicroelectronics
Low ON Resistance Triple, SP3T, Wide-Bandwidth Video Switch
Lowest to $1.2688
Maxim Integrated
IC VIDEO SWITCH DUAL SPST 16QSOP / Video Switch IC 1 Channel 16-QSOP
Need more? Email Us
Texas Instruments
TS5USBC402 / USB, UART Switch IC 3 Channel 12-DSBGA
Lowest to $0.8775
Silicon Labs
IC SWITCH 8:1 105 OHM 16QFN / Switch IC 1 Channel 16-QFN (3x3)
Need more? Email Us
Texas Instruments
4-CHANNEL DIFFERENTIAL 8:16 MULTIPLEXER SWITCH FOR DVI/HDMI APPLICATIONS
Need more? Email Us
Microchip Technology
IC SWITCH 32 X SPST 78VFBGA
Lowest to $74.5801
Intersil Corporation
CMOS 4 x 4 Crosspoint Switch with Control Memory High-Voltage Type (20V Rating)
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.1094 $64.4376
8+ $13.2180 $105.7440
12+ $12.8049 $153.6588
17+ $12.3918 $210.6606
21+ $11.9788 $251.5548
28+ $10.7396 $300.7088
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,749 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess