EN
  • EN
  • DE

HV20220PJ-G

Part No HV20220PJ-G
Manufacturer Microchip Technology
Catalog Interface - Analog Switches - Special Purpose
Description Low Charge Injection 8-Channel High Voltage Analog Switches | IC ULTRASOUND SWITCH 1:1 28PLCC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Applications Ultrasound
Switch Circuit SPST
Number of Channels 8
On-State Resistance (Maximum) 38Ohm
Supply Voltage , Single (V+) 40V ~ 200V
Supply Voltage , Dual (V±) ±40V ~ 160V
-3db Bandwidth 50MHz
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 28-LCC
Supplier Device Package 28-PLCC (11.5x11.5)
Family Part Number HV20220
Manufacturer Pack Quantity 38
MSL Level 1 (Unlimited)
Win Source Part Number 1182504-HV20220PJ-G
Manufacturer Homepage www.supertex.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HV20220PJ-G CAD Model

Description

The HV20220PJ-G, from Microchip Technology, is a cutting-edge high-voltage analog switch integrated circuit designed for precision applications requiring high-voltage handling capabilities. It is particularly suitable for professional, industrial, and high-end consumer markets where reliability and performance are non-negotiable.

Key Features

  • High-Voltage Operation: The HV20220PJ-G is capable of operating at high voltages, making it an excellent choice for applications that involve signal routing in high-voltage environments.
  • Durable Design: Encased in a robust package, this integrated circuit is designed to withstand the rigors of demanding applications, ensuring long-term reliability and performance.
  • Low On-Resistance: The low on-resistance of the switch minimizes voltage drop and power loss, enhancing overall efficiency and signal integrity.
  • Flexible Control: The device can be controlled using standard logic-level signals, allowing for easy integration into a wide range of system architectures.

Applications

The HV20220PJ-G is versatile and can be used in various applications such as:

  • Medical equipment, including MRI and ultrasound machines
  • Industrial automation systems
  • Test and measurement equipment
  • Professional audio equipment
  • High-voltage multiplexing

Product Specifications

Parameter Value
Package Type PJ-28
Operating Voltage Range High Voltage
On-Resistance Low
Control Logic Standard Logic Levels

With its robust design and high voltage capabilities, the HV20220PJ-G is an ideal solution for designers looking to enhance the performance and reliability of their high-voltage applications. Microchip Technology's commitment to quality ensures that this product will meet the stringent requirements of the most demanding environments.

You May Also Be Interested in

Renesas Electronics America
IC USB SWITCH SP3T DUAL 12TQFN / USB, UART Switch IC 2 Channel 12-TQFN (3x3)
Lowest to $1.1891
Maxim Integrated
IC USB SWITCH HOST CHARGER 8TDFN / Switch IC Channel
Lowest to $1.0833
Silicon Labs
IC SWITCH 8:1 105 OHM 16QFN / Switch IC 1 Channel 16-QFN (3x3)
Need more? Email Us
Diodes Incorporated
IC MUX/DEMUX 3:1 15 OHM 60TQFN / HDMI Switch IC 1 Channel 60-TQFN (5x9)
Lowest to $2.8009
Rohm Semiconductor
IC VIDEO SIGNAL SWITCHERS 16SSOP / Video Switch IC 1 Channel 16-SSOP-B
Lowest to $1.4273
Fairchild/ON Semiconductor
VIDEO MULTIPLEXER / Video Switch IC 2 Channel 16-TSSOP
Lowest to $0.6537
Texas Instruments
TS5USBC402 / USB, UART Switch IC 3 Channel 12-DSBGA
Lowest to $0.8775
ON Semiconductor
IC USB SWITCH TYPE C WLCSP9 / USB Switch IC 2 Channel 9-WLCSP (1.2x1.2)
Lowest to $0.4193
Maxim Integrated
IC MULTIPLEXER 2:1 670MHZ 10UMAX
Lowest to $5.9252

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $45.3741 $90.7482
3+ $37.2300 $111.6900
5+ $36.0666 $180.3330
6+ $34.9032 $209.4192
8+ $33.7397 $269.9176
10+ $30.2494 $302.4940
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,100 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess