EN
  • EN
  • DE

DS26900LN+

Part No DS26900LN+
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches - Special Purpose
Description IC JTAG MUX/SWITCH 144-LQFP / Multiplexer 3.3V 144-Pin LQFP EP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tray
Part Status Obsolete(EOL)
Applications JTAG
Operating Supply Voltage 3.135 V ~ 3.465 V
Features Buffered
Operating Temperature Range -40°C ~ 85°C (TA)
Package 144-LQFP
Manufacturer Package 144-LQFP (20x20)
Win Source Part Number 773262-DS26900LN+
Popularity Medium
Supply and Demand Status Limited
Family Name DS26900
Introduction Date July 27, 2007
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian DS26900LN+ CAD Model

Description

Introducing the DS26900LN+ from Maxim Integrated

The DS26900LN+ is a state-of-the-art Line Interface Unit (LIU) designed by Maxim Integrated, a leader in analog and mixed-signal engineering. This robust integrated circuit is specifically crafted to deliver exceptional performance in telecommunications applications, particularly for E1/T1/J1 environments. The DS26900LN+ is an ideal solution for network infrastructure, offering a seamless interface between the physical media and digital equipment.

Key Features

  • Multi-Standard Support: The DS26900LN+ is versatile, supporting E1, T1, and J1 standards, making it suitable for a wide range of telecommunications applications across different regions and systems.
  • Integrated Jitter Attenuator: Equipped with an on-chip jitter attenuator, this LIU ensures signal integrity by mitigating the effects of timing fluctuations, which is crucial for maintaining reliable communications.
  • Programmable Features: Users can program the device for various operational modes and configurations, allowing for customization to meet specific system requirements.
  • Low Power Consumption: Maxim Integrated has designed the DS26900LN+ with energy efficiency in mind, ensuring low power consumption without sacrificing performance.
  • Compact Packaging: The device comes in a compact package, making it suitable for space-constrained applications while also simplifying board design and layout.

Applications

The DS26900LN+ is engineered for use in a variety of telecommunications equipment including:

  • Wireless base stations
  • Network routers and switches
  • Channel service units (CSUs)
  • Data service units (DSUs)
  • Multiplexers
  • Telecom test equipment

Maxim Integrated's DS26900LN+ offers a reliable and efficient solution for system designers looking to enhance the performance of their telecom infrastructure. With its advanced features and flexible programmability, this LIU is set to become an integral component in the telecommunications industry, facilitating clearer and more dependable communication channels worldwide.

For more detailed information, specifications, and application notes, please visit Maxim Integrated's official website or contact their technical support team.

You May Also Be Interested in

Rohm Semiconductor
IC VIDEO SIGNAL SWITCHERS 16SSOP / Video Switch IC 1 Channel 16-SSOP-B
Lowest to $1.4273
Monolithic Power Systems Inc.
16-CHANNEL HIGH VOLTAGE ANALOG S
Lowest to $3.7338
Intersil Corporation
CMOS 4 x 4 Crosspoint Switch with Control Memory High-Voltage Type (20V Rating)
Need more? Email Us
Maxim Integrated
IC VIDEO SWITCH DUAL SPST 16QSOP / Video Switch IC 1 Channel 16-QSOP
Need more? Email Us
Analog Devices Inc.
IC MULTIPLEXER 1 X 2:1 24QFN
Lowest to $312.7820
Diodes Incorporated
IC MUX/DEMUX 3:1 15 OHM 60TQFN / HDMI Switch IC 1 Channel 60-TQFN (5x9)
Lowest to $2.8009
Intersil
SPDT, 2 FUNC, 1 CHANNEL, CMOS / Audio, USB Switch IC 2 Channel 10-TDFN (3x3)
Lowest to $2.6115
Pericom
3.3V, 16-Bit to 8-Bit, Mux/DeMux Gigabit Ethernet LAN Switch with Single Enable
Need more? Email Us
STMicroelectronics
Low ON Resistance Triple, SP3T, Wide-Bandwidth Video Switch
Lowest to $1.2688

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess