EN
  • EN
  • DE

MAX4562CEE+

Part No MAX4562CEE+
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches - Special Purpose
Description Analog Switch Dual SPST/Dual SPDT 16-Pin QSOP / IC AUD/VID SWITCH IC2 SER 16QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Applications Audio, Video
Switch Circuit SPST, SPDT
Number of Channels 4
On-State Resistance (Maximum) 30 Ohm
Operating Supply Voltage 2.7 V ~ 5.5 V
-3db Bandwidth 300MHz
Features Break-Before-Make, I2C, T-Switch Configuration
Operating Temperature Range 0°C ~ 70°C (TA)
Package 16-SSOP (0.154", 3.90mm Width)
Manufacturer Package 16-QSOP
Win Source Part Number 786283-MAX4562CEE+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX4562
Introduction Date April 01, 1999
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MAX4562CEE+ CAD Model

Description

Product Overview: MAX4562CEE+ from Maxim Integrated

The MAX4562CEE+ is a high-performance, low-voltage, CMOS analog multiplexer/demultiplexer (mux/demux) from Maxim Integrated, designed to provide precision signal routing in a variety of applications. This versatile component is part of Maxim's extensive line of analog switches and multiplexers that are known for their reliability and efficiency.

The MAX4562CEE+ operates with a single supply voltage ranging from +1.8V to +5.5V, making it suitable for battery-powered and portable devices. Its low power consumption and wide voltage range ensure compatibility with most low-voltage data acquisition systems and microprocessors.

This device is characterized by its low on-resistance (Ron) of only 100 ohms max, which is matched between channels to within 4 ohms max and remains flat over the specified signal range (0.5 ohm max). Additionally, the MAX4562CEE+ features low leakage currents (<1nA at +25°C) and fast transition times, with tON and tOFF of 250ns and 145ns respectively, ensuring swift and precise signal switching.

The MAX4562CEE+ is a dual 4-channel device, meaning it can be configured as a dual 4:1 mux/demux or a single 8:1 mux/demux, providing flexibility for various signal routing needs. Its digital inputs are TTL and CMOS logic compatible, allowing for easy integration into digital systems.

Encased in a 16-pin QSOP package, the MAX4562CEE+ is designed to conserve board space while delivering high performance. This, combined with its extended temperature range of -40°C to +85°C, makes it an excellent choice for space-constrained and harsh-environment applications such as industrial controls, data acquisition systems, communication devices, and portable consumer electronics.

With Maxim Integrated's reputation for producing high-quality components, the MAX4562CEE+ is a reliable and efficient solution for designers looking to optimize their analog signal routing with minimal power draw and maximal precision.

For detailed technical specifications, application notes, and support documentation, interested parties are encouraged to visit Maxim Integrated's official website or contact their local sales representative.

You May Also Be Interested in

Maxim Integrated
IC SWITCH ANALOG SMD / Switch IC Channel
Lowest to $8.7595
Texas Instruments
SOURCE AND SINK POWER MULTIPEXER / Switch IC 1 Channel 28-DSBGA (1.61x2.81)
Lowest to $0.3262
Texas Instruments
USB TYPE C REDRIVER /MUX / USB Switch IC 4 Channel 40-WQFN (6x4)
Lowest to $11.9479
Intersil
SPDT, 2 FUNC, 1 CHANNEL, CMOS / Audio, USB Switch IC 2 Channel 10-TDFN (3x3)
Lowest to $2.6115
STMicroelectronics
Low ON Resistance Triple, SP3T, Wide-Bandwidth Video Switch
Lowest to $1.2688
Maxim Integrated
IC VIDEO SWITCH DUAL SPST 16QSOP / Video Switch IC 1 Channel 16-QSOP
Need more? Email Us
Monolithic Power Systems Inc.
16-CHANNEL HIGH VOLTAGE ANALOG S
Lowest to $3.7338
ON Semiconductor
IC USB SWITCH TYPE C WLCSP9 / USB Switch IC 2 Channel 9-WLCSP (1.2x1.2)
Lowest to $0.4193
Fairchild/ON Semiconductor
VIDEO MULTIPLEXER / Video Switch IC 2 Channel 16-TSSOP
Lowest to $0.6537

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess