EN
  • EN
  • DE

RK808-D

Part No RK808-D
Manufacturer Rockchip
Catalog Custom Parts (N - R)
Description RK808-D Power Management IC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1128943-RK808-D
Categories Custom Parts
Manufacturer Rockchip
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RK808-D CAD Model

Description

The Rockchip RK808-D is a Power Management IC (PMIC) designed for Rockchip's application processors. It provides comprehensive power management solutions for various system components, ensuring stable and efficient operation. This PMIC integrates multiple voltage regulators, including DC-DC converters and LDOs, to supply different voltage domains required by the processor, memory, and peripherals.

Applications:

  • Tablets: Used in various tablet devices to manage power distribution and optimize battery life.
  • Set-Top Boxes: Found in set-top boxes for efficient power regulation.
  • IoT Devices: Integrated in a wide range of IoT devices requiring precise power control.
  • Mobile Devices: Employed in smartphones and other mobile devices to manage power consumption.
  • Embedded Systems: Utilized in embedded systems requiring reliable and efficient power management.

Features:

  • Multiple DC-DC Converters: Integrates several DC-DC converters to efficiently step down voltage levels.
  • LDO Regulators: Includes Low Dropout (LDO) regulators for low-noise power supply to sensitive components.
  • I2C Interface: Features an I2C interface for easy configuration and monitoring.
  • Power Sequencing: Supports programmable power sequencing to ensure proper system startup and shutdown.
  • Over-Voltage and Over-Current Protection: Provides comprehensive protection against over-voltage and over-current conditions.
  • Thermal Shutdown Protection: Implements thermal shutdown protection to prevent overheating.
  • Dynamic Voltage Scaling (DVS): Supports DVS to optimize power consumption based on the system workload.

Benefits:

  • Improved Battery Life: Optimizes power consumption, resulting in extended battery life for portable devices.
  • Enhanced System Stability: Provides stable and regulated power supply, ensuring reliable system operation.
  • Reduced Board Space: Integrates multiple power management functions into a single chip, reducing board space.
  • Simplified Design: Simplifies power management design, reducing design complexity and time-to-market.
  • Cost-Effective Solution: Offers a cost-effective power management solution for various applications.

Additional Details:

The RK808-D typically operates with an input voltage range of 2.7V to 5.5V. It offers a wide range of programmable output voltages and current limits. The PMIC also features various protection mechanisms, including short-circuit protection and over-temperature protection. Its compact size and integrated features make it suitable for a wide range of applications.

You May Also Be Interested in

Renesas Electronics America
32-bit Microprocessor
Lowest to $124.3230
NANYA
Need more? Email Us
Lumberg
RST-5-612-2M - Lumberg RST 5-612/2M, Micro (M12), Single Ended Cordset, Male, Straight, 5-pole, 22 AWG, yellow PVC...
Need more? Email Us
STMicroelectronics
Need more? Email Us
Intel
Need more? Email Us
Infineon Technologies
Lowest to $9.7932
Rohm Semiconductor
RFUH25TB3SNZ IS AN ULTRA LOW SWI / Diode Standard 350 V 20A Through Hole TO-220FN-2
Need more? Email Us
Amd
Need more? Email Us
Diodes Incorporated
IC BUS SWITCH 10 X 1:1 48TSSOP / Bus Switch 10 x 1:1 48-TSSOP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.6618 $50.5742
46+ $2.1840 $100.4640
71+ $2.1158 $150.2218
98+ $2.0475 $200.6550
127+ $1.9793 $251.3711
170+ $1.7745 $301.6650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,133 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess