Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Controllers
Mfr Maxim Integrated
Package Tube
Product Status Obsolete
Controller Type Nonvolatile RAM
Voltage - Supply 4.75V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Through Hole
Package / Case 20-DIP (0.300", 7.62mm)
Supplier Device Package 20-PDIP
Base Product Number DS1211
Standard Package 18 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 586034-DS1211
Ultra Librarian 3D Model Ultra Librarian DS1211 CAD Model

Description

The DS1211 Nonvolatile Controller Chip from Maxim Integrated is a highly specialized component designed to protect the integrity of SRAM or other memory devices during power failure events. This innovative chip ensures that data is preserved by automatically switching to a backup energy source, such as a battery, when main power is lost.

Key Features

  • Automatic Battery Backup Switching: The DS1211 seamlessly transitions to a backup battery to maintain memory integrity during a power failure without any processor intervention.
  • Low Power Consumption: Its design focuses on energy efficiency, which is critical for battery-powered applications, ensuring minimal power draw when in backup mode.
  • Write Protection: It provides write protection for the memory array, preventing data corruption during power loss.
  • Wide Operating Voltage Range: The device operates over a broad voltage range, accommodating various system designs and ensuring compatibility with a wide range of SRAM chips.
  • Direct Microprocessor Interface: The DS1211 can be directly interfaced with a microprocessor, allowing for straightforward integration into existing systems.

Applications

The DS1211 is particularly well-suited for use in systems where data integrity during power failure is crucial. Its applications span across multiple industries, including:

  • Industrial control systems
  • Telecommunications equipment
  • Automotive electronics
  • Portable instrumentation
  • Medical devices

Technical Specifications

The DS1211 Nonvolatile Controller Chip is designed to be compatible with 16k x 8 through 512k x 8 nonvolatile static RAMs. It operates within a temperature range of 0°C to 70°C and is available in a 16-pin DIP or SO package, offering flexibility for various PCB layouts.

For engineers and designers seeking a reliable solution to protect memory contents during power loss, the Maxim Integrated DS1211 offers a proven, easy-to-implement solution that safeguards data without compromising on performance or power efficiency.

You May Also Be Interested in

Texas Instruments
SRAM Nonvolatile Controller Unit
Need more? Email Us
ECAD model for BQ2201SNTRG4
Maxim Integrated
IC CONTROLLER NV 8-SOIC
Need more? Email Us
ECAD model for DS1218S+
Maxim Integrated
IC CNTRLR NONVOLATILE RAM 8-SOIC
Need more? Email Us
ECAD model for MXD1210CSA
Maxim Integrated
NONVOLATILE RAM CONTROLLER
Lowest to $19.5582
ECAD model for MXD1210EWE
Intel
INTEL 82875P MEMORY CONTROLLER
Need more? Email Us
ECAD model for RG82875
Maxim Integrated
IC CNTRLR NONVOLATILE RAM 8-DIP
Need more? Email Us
ECAD model for MXD1210CPA
Renesas Electronics America
DDR DRAM, 8MX36
Lowest to $36.9394
ECAD model for UPD48288209AF1-E24-DW1-A
Texas Instruments
IC SRAM NONVOLATILE CNTRLR 8SOIC
Lowest to $3.8984
ECAD model for BQ2201SNTR
Micron Technology Inc.
Lowest to $7.5301
ECAD model for DS1216AGTA-75-E

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention