EN
  • EN
  • DE

PAL16R6DNC

Part No PAL16R6DNC
Manufacturer National Semiconductor (TI)
Catalog Custom Parts (N - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1219983-PAL16R6DNC
Categories Custom Parts
Manufacturer National Semiconductor (TI)
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PAL16R6DNC CAD Model

Description

The PAL16R6DNC is a Programmable Array Logic (PAL) device manufactured by National Semiconductor (now Texas Instruments). It's a versatile integrated circuit that allows designers to implement custom logic functions by programming the internal connections.

Applications:

  • Address decoding
  • State machine control
  • Peripheral controllers
  • Glue logic
  • Custom logic circuits

Features:

  • Programmable AND array
  • Fixed OR array
  • Registered outputs with feedback
  • 16 inputs
  • 6 registered outputs
  • TTL compatible
  • DIP package

Benefits:

  • Reduces component count by integrating multiple logic functions into a single chip.
  • Simplifies circuit design and debugging.
  • Allows for flexible design modifications through reprogramming.
  • Provides a cost-effective solution for implementing custom logic.
  • Increases system reliability compared to discrete logic implementations.

Additional Details:

The PAL16R6DNC is a widely used PAL device that offers a flexible way to implement custom logic functions. It features a programmable AND array, which allows designers to define the logic functions. The outputs are registered, meaning that they are latched on the rising edge of a clock signal. The registered outputs also provide feedback to the input array, enabling the implementation of sequential logic functions such as state machines. The device is TTL compatible and operates from a single 5V power supply. The programming of the PAL16R6DNC is typically done using a PAL programmer. It is available in a 20-pin DIP (Dual In-line Package). This device provides a powerful and flexible solution for implementing a wide range of custom logic functions, simplifying circuit design and reducing component count. The propagation delay is dependent on the specific implementation and programming.

You May Also Be Interested in

Pericom
Lowest to $0.8847
ON Semiconductor
Need more? Email Us
Texas Instruments
3-A, 120-V half bridge gate driver with 5-V UVLO, interlock and enable 8-SOIC -40 to 125
Need more? Email Us
ICT
Need more? Email Us
KOA Speer
Need more? Email Us
IBM
French Electronic Distributor since 1988
Need more? Email Us
Pericom
Lowest to $1.6087
TDK Corporation
THERMISTOR NTC 10KOHM 3380K 0603 / NTC Thermistor 10k 0603 (1608 Metric)
Lowest to $0.1764
Amphenol
4,0MM POWERLOK 2 WAY RECEPTACLE / 2 Position Rectangular Receptacle Connector Crimp
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess