EN
  • EN
  • DE

ORT8850L1BM680M

Part No ORT8850L1BM680M
Manufacturer Lattice Semiconductor Corporation
Catalog Custom Parts (N - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1216750-ORT8850L1BM680M
Categories Custom Parts
Manufacturer Lattice Semiconductor Corporation
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ORT8850L1BM680M CAD Model

Description

The ORT8850L1BM680M is a part of the ORT8850 family from Lattice Semiconductor Corporation, which includes high-performance real-time video networking solutions. These devices are engineered for applications requiring low latency and high bandwidth video transport over various network types.

Applications:

  • Broadcast Video: Used in broadcast environments for real-time video transmission and distribution.
  • Video Surveillance Systems: Employed in surveillance systems for encoding and transmitting video feeds over IP networks.
  • Medical Imaging: Utilized in medical imaging equipment for the transmission of high-resolution medical images.
  • Industrial Video: Incorporated in industrial video systems for process monitoring and quality control.
  • Professional AV Systems: Applied in professional audio-visual (AV) systems for video switching, routing, and distribution.

Features:

  • Low Latency: Designed for ultra-low latency, ensuring minimal delay in video transmission.
  • High Bandwidth: Supports high bandwidth video streams, accommodating high-resolution formats such as 4K and beyond.
  • Video Compression: Includes advanced video compression algorithms for efficient bandwidth utilization.
  • Network Connectivity: Offers versatile network connectivity options, including Ethernet and other standard interfaces.
  • Real-Time Processing: Capable of real-time video processing, enhancing video quality and performance.
  • Security Features: Integrates security features to protect video streams from unauthorized access.

Benefits:

  • Real-Time Video Transmission: Low latency ensures real-time video transmission, critical for live broadcast and surveillance applications.
  • High-Quality Video: High bandwidth support allows for the transmission of high-resolution video without compromising quality.
  • Efficient Bandwidth Use: Advanced video compression algorithms optimize bandwidth utilization, reducing network costs.
  • Secure Video Streams: Integrated security features protect video streams from unauthorized access, ensuring data privacy.

Additional Details:

The ORT8850L1BM680M comes in a BGA (Ball Grid Array) package, providing high pin density and compact size. It is designed to operate within a specified voltage range, typically around 1.0V to 1.2V. The operating temperature range generally spans from -40°C to +85°C, making it suitable for a wide range of operating environments. This video networking solution provides the necessary features for real-time, high-quality video transmission across various applications.

You May Also Be Interested in

Analog Devices Inc.
Need more? Email Us
Intel
Contact for details
Need more? Email Us
NANYA
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 10V 310MW SOD323F / Zener Diode 10 V 310 mW ±5% Surface Mount SOD-323F
Lowest to $0.0457
Intel
Need more? Email Us
Richtek USA Inc.
Need more? Email Us
Intel
Need more? Email Us
Qorvo US Inc.
Lowest to $1.3063
Renesas Electronics America
16-bit Microcontrollers with R8C CPU Core (Non Promotion)
Lowest to $81.3316

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess