Products specifications Report Issue?

Win Source Part Number 1172650-DM74180J
Categories Custom Parts
Manufacturer Rochester Electronics
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DM74180J CAD Model

Description

The Rochester Electronics 1172650-DM74180J is a custom part that is designed to meet specific requirements. Rochester Electronics 1172650-DM74180J is designed by Rochester Electronics.

  • IC Type: TTL Integrated Circuit
  • Power Supply: Single 5V
  • Function: 9-bit Odd/Even Parity Generator/Checker
  • Package: Ceramic DIP
  • Applications: Military, Aerospace, High-Reliability

You May Also Be Interested in

Rohm Semiconductor
Need more? Email Us
ECAD model for BA6122
Rochester Electronics
2308 Series Pll Based Clock Driver 8 True Output(s) 0 Inverted Output(s) PDSO16
Need more? Email Us
ECAD model for CY2308AZC-1H
Broadcom Limited
2.5GE ROBO2 W 2X10GE, M, IND',L / Ethernet Switch IEEE 802.3, 10/100/1000 Base-T/TX PHY GPIO, I²C, MII, SPI Interface
Need more? Email Us
ECAD model for BCM53161XMB1ILFBG
Samtec Inc.
CONN RCPT 60POS 0.1 GOLD PCB R/A / 60 Position Receptacle Connector 0.100" (2.54mm) Through Hole, Right Angle Gold
Need more? Email Us
ECAD model for BCS-130-S-D-HE
YG-1 Tool Company
Carbide Dream Drill W/ Coolant (5Xd) - Metric
Need more? Email Us
ECAD model for DH408160
NEC
Need more? Email Us
ECAD model for D1511C068
JKL Components Corp.
CCFL WH LAMP 1636V 5MA 2.6X318MM / CCFL, Tri-Phosphor RGB White Lamp 1636V (Start), 676V (Operating) 5 mA 30000 cd/m2 2.6mm x 318mm
Need more? Email Us
ECAD model for BF26318-20B
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY7B161-10DC
Amd
Need more? Email Us
ECAD model for D8751H/21

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0153
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €4.3811
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.8335
ECAD model for FT234XD-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to €5.4070
ECAD model for SSD1963QL9
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.5049
ECAD model for BMI160
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to €28.4769
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to €6.5716
ECAD model for BME280
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €1.7032
ECAD model for EC2-5NU
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to €1.5334
ECAD model for TPS82130SILR
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €8.3809
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.1424
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €3.0011
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to €0.8696
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to €5.0382
ECAD model for FT232RL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €6.7907
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention